Murata Electronics
Fixed Inductors
LQW18AN3N9D0ZD
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
490-LQW18AN3N9D0ZDTR-ND |
|
Product Name
|
Fixed Inductors |
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Core Material
|
Drum Core, Wirewound
|
|
Configuration
|
Fixed
|
|
DCR
|
0.0590 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 105 C (-40 to 221 F)
Mounting Option
Through Hole
Application
Power Choke
View Details
2 suppliers
Knowles Precision Devices
Configuration
Fixed
Packing Method
Tape Reel
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Surface Mount Technology; Surface Mount
Technology
Wirewound; Wirewound
View Details
Operating Temperature
-55 to 125 C (-67 to 257 F)
Inductance Range
0.0012 microH
DCR
0.1000 ohms
View Details