Murata Power Solutions Fixed Inductors LQW18AN3N9C10D

Description
3.9nH Unshielded Wirewound Inductor 1A 32mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Wirewound Inductor 1A 32mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6891-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6891-1-ND
Fixed Inductors 490-6891-1-ND
3.9nH Unshielded Wirewound Inductor 1A 32mOhm Max 0603 (1608 Metric)

3.9nH Unshielded Wirewound Inductor 1A 32mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6891-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6891-6-ND
Fixed Inductors 490-6891-6-ND
3.9nH Unshielded Wirewound Inductor 1A 32mOhm Max 0603 (1608 Metric)

3.9nH Unshielded Wirewound Inductor 1A 32mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6891-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6891-2-ND
Fixed Inductors 490-6891-2-ND
3.9nH Unshielded Wirewound Inductor 1A 32mOhm Max 0603 (1608 Metric)

3.9nH Unshielded Wirewound Inductor 1A 32mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 1A 0.032OHM Inductor and Choke - 71-LQW18AN3N9C10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 0.032OHM Inductor and Choke
71-LQW18AN3N9C10D
SMD 1A 0.032OHM Inductor and Choke 71-LQW18AN3N9C10D
FIXED IND 3.9NH 1A 0.032OHM SMD Product overview: LQW18AN3N9C10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 0.032OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 0.032OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN3N9C10D can be used for catalog matching and distributor lookup.

FIXED IND 3.9NH 1A 0.032OHM SMD Product overview: LQW18AN3N9C10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 0.032OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 0.032OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN3N9C10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW18AN3N9C10D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN3N9C10D
Fixed Inductors LQW18AN3N9C10D
FIXED IND 3.9NH 1A 0.032OHM SMD

FIXED IND 3.9NH 1A 0.032OHM SMD

Supplier's Site Datasheet
Rf Inductor, Wirewound, 3.9Nh, 1A, 0603 Rohs Compliant Murata - 36AJ3864 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, Wirewound, 3.9Nh, 1A, 0603 Rohs Compliant Murata
36AJ3864
Rf Inductor, Wirewound, 3.9Nh, 1A, 0603 Rohs Compliant Murata 36AJ3864
RF INDUCTOR, WIREWOUND, 3.9NH, 1A, 0603 ROHS COMPLIANT: YES

RF INDUCTOR, WIREWOUND, 3.9NH, 1A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6891-1-ND 71-LQW18AN3N9C10D LQW18AN3N9C10D 36AJ3864
Product Name Fixed Inductors SMD 1A 0.032OHM Inductor and Choke Fixed Inductors Rf Inductor, Wirewound, 3.9Nh, 1A, 0603 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non Magnetic Non-Magnetic
Configuration Fixed
DCR 0.0320 ohms 0.0320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 2.2 ohms
View Details
2 suppliers