The Murata inductor, part number LQW18AN3N9C00, features an inductance of 3.9 nH with a tolerance of ±0.2 nH. It operates effectively at a self-resonant frequency of 6 GHz and is rated for a maximum direct current of 0.85 A. The inductor has a maximum DC resistance of 0.059 Ω and a minimum quality factor (Q) of 35 at a test frequency of 250 MHz. It is packaged in a compact 0603 (1.6 mm x 0.8 mm) size and is compliant with RoHS standards. The operating temperature range is from -55°C to 125°C. This component is suitable for high-frequency applications where space is a constraint.
FIXED IND 3.9NH 850MA 0.059OHM Product overview: LQW18AN3N9C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MA, 0.059OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 850MA, 0.059OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN3N9C00D can be used for catalog matching and distributor lookup.
3.9nH Unshielded Wirewound Inductor 850mA 59mOhm Max 0603 (1608 Metric)
3.9nH Unshielded Wirewound Inductor 850mA 59mOhm Max 0603 (1608 Metric)
3.9nH Unshielded Wirewound Inductor 850mA 59mOhm Max 0603 (1608 Metric)
Inductor RF Chip Wirewound 3.9nH 0.2nH 100MHz 35Q-Factor 850mA 59mOhm DCR 0603 T/R
INDUCTOR, 3.9NH, 6GHZ, 0.85A, 0603 ROHS COMPLIANT: YES
FIXED IND 3.9NH 850MA 0.059OHM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW18AN3N9C00D | 490-6890-1-ND | 535-LQW18AN3N9C00D | 76AH5639 | LQW18AN3N9C00D |
| Product Name | 850MA 0.059OHM Inductor and Choke | Fixed Inductors | Inductor RF Chip Wirewound 3.9nH 0.2nH 100MHz 35Q-Factor 850mA 59mOhm DCR 0603 T/R | Inductor, 3.9Nh, 6Ghz, 0.85A, 0603 Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Non Magnetic | Drum Core, Wirewound | Non-Magnetic | ||
| Inductance Range | 0.0039 microH | 0.0039 microH | 0.0039 microH |