Murata Electronics Fixed Inductors LQW18AN3N9B8ZD

Description
3.9nH Unshielded Wirewound Inductor 2.2A 28mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Wirewound Inductor 2.2A 28mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15687-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15687-6-ND
Fixed Inductors 490-15687-6-ND
3.9nH Unshielded Wirewound Inductor 2.2A 28mOhm Max 0603 (1608 Metric)

3.9nH Unshielded Wirewound Inductor 2.2A 28mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15687-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15687-2-ND
Fixed Inductors 490-15687-2-ND
3.9nH Unshielded Wirewound Inductor 2.2A 28mOhm Max 0603 (1608 Metric)

3.9nH Unshielded Wirewound Inductor 2.2A 28mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15687-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15687-1-ND
Fixed Inductors 490-15687-1-ND
3.9nH Unshielded Wirewound Inductor 2.2A 28mOhm Max 0603 (1608 Metric)

3.9nH Unshielded Wirewound Inductor 2.2A 28mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15687-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
DCR 0.0280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2154JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N1 0201DS-7N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1910605P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 2.4 ohms
Rated DC Current 300 milliamps
Lead Style Axial
View Details