Murata Power Solutions Fixed Inductors LQW18AN3N6D00D

Description
3.6nH Unshielded Wirewound Inductor 850mA 59mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.6nH Unshielded Wirewound Inductor 850mA 59mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-1159-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1159-6-ND
Fixed Inductors 490-1159-6-ND
3.6nH Unshielded Wirewound Inductor 850mA 59mOhm Max 0603 (1608 Metric)

3.6nH Unshielded Wirewound Inductor 850mA 59mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1159-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1159-2-ND
Fixed Inductors 490-1159-2-ND
3.6nH Unshielded Wirewound Inductor 850mA 59mOhm Max 0603 (1608 Metric)

3.6nH Unshielded Wirewound Inductor 850mA 59mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1159-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1159-1-ND
Fixed Inductors 490-1159-1-ND
3.6nH Unshielded Wirewound Inductor 850mA 59mOhm Max 0603 (1608 Metric)

3.6nH Unshielded Wirewound Inductor 850mA 59mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
0.0036uH 100MHz 0.85A Inductor and Choke - 71-LQW18AN3N6D00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.0036uH 100MHz 0.85A Inductor and Choke
71-LQW18AN3N6D00D
0.0036uH 100MHz 0.85A Inductor and Choke 71-LQW18AN3N6D00D
Inductor RF Chip Unshielded Wirewound 0.0036uH 0.5nH 100MHz 25Q-Factor Non Magnetic 0.85A 0.059Ohm DCR 0603 T/R Product overview: LQW18AN3N6D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0036uH, 100MHz, 0.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0036uH, 100MHz, 0.85A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN3N6D00D can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.0036uH 0.5nH 100MHz 25Q-Factor Non Magnetic 0.85A 0.059Ohm DCR 0603 T/R Product overview: LQW18AN3N6D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0036uH, 100MHz, 0.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0036uH, 100MHz, 0.85A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN3N6D00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW18AN3N6D00D
Inductors/Coils/Transformers >> Power Inductors LQW18AN3N6D00D
850mA 3.6nH 0603 Power Inductors ROHS

850mA 3.6nH 0603 Power Inductors ROHS

Supplier's Site Datasheet
Inductor, 3.6Nh, 6Ghz, 0.85A, 0603 Rohs Compliant Murata - 76AH5638 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.6Nh, 6Ghz, 0.85A, 0603 Rohs Compliant Murata
76AH5638
Inductor, 3.6Nh, 6Ghz, 0.85A, 0603 Rohs Compliant Murata 76AH5638
INDUCTOR, 3.6NH, 6GHZ, 0.85A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 3.6NH, 6GHZ, 0.85A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQW18AN3N6D00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN3N6D00D
Fixed Inductors LQW18AN3N6D00D
FIXED IND 3.6NH 850MA 0.059OHM

FIXED IND 3.6NH 850MA 0.059OHM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-1159-6-ND 71-LQW18AN3N6D00D LQW18AN3N6D00D 76AH5638 LQW18AN3N6D00D
Product Name Fixed Inductors 0.0036uH 100MHz 0.85A Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Inductor, 3.6Nh, 6Ghz, 0.85A, 0603 Rohs Compliant Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non Magnetic Non-Magnetic
Configuration Fixed
DCR 0.0590 ohms 0.0590 ohms 0.0590 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5708-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - FIRCH-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers