Murata Electronics Fixed Inductors LQW18AN3N0C8ZD

Description
3nH Unshielded Wirewound Inductor 670mA 170mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
3nH Unshielded Wirewound Inductor 670mA 170mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15686-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15686-2-ND
Fixed Inductors 490-15686-2-ND
3nH Unshielded Wirewound Inductor 670mA 170mOhm Max 0603 (1608 Metric)

3nH Unshielded Wirewound Inductor 670mA 170mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15686-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15686-1-ND
Fixed Inductors 490-15686-1-ND
3nH Unshielded Wirewound Inductor 670mA 170mOhm Max 0603 (1608 Metric)

3nH Unshielded Wirewound Inductor 670mA 170mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15686-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15686-6-ND
Fixed Inductors 490-15686-6-ND
3nH Unshielded Wirewound Inductor 670mA 170mOhm Max 0603 (1608 Metric)

3nH Unshielded Wirewound Inductor 670mA 170mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - LQW18AN3N0C8ZD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN3N0C8ZD
Fixed Inductors LQW18AN3N0C8ZD
FIXED IND 3NH 670MA 0.17OHM SMD

FIXED IND 3NH 670MA 0.17OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15686-2-ND LQW18AN3N0C8ZD
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non-Magnetic
Configuration Fixed
DCR 0.1700 ohms 0.1700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEB5R0K - 965318-LPC4045EATEB5R0K - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-3111-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details