Murata Electronics Fixed Inductors LQW18AN39NJ8ZD

Description
39nH Unshielded Wirewound Inductor 1A 160mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
39nH Unshielded Wirewound Inductor 1A 160mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15685-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15685-2-ND
Fixed Inductors 490-15685-2-ND
39nH Unshielded Wirewound Inductor 1A 160mOhm Max 0603 (1608 Metric)

39nH Unshielded Wirewound Inductor 1A 160mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15685-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15685-6-ND
Fixed Inductors 490-15685-6-ND
39nH Unshielded Wirewound Inductor 1A 160mOhm Max 0603 (1608 Metric)

39nH Unshielded Wirewound Inductor 1A 160mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15685-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15685-1-ND
Fixed Inductors 490-15685-1-ND
39nH Unshielded Wirewound Inductor 1A 160mOhm Max 0603 (1608 Metric)

39nH Unshielded Wirewound Inductor 1A 160mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15685-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details