Murata Electronics Fixed Inductors LQW18AN39NG00D

Description
39nH Unshielded Wirewound Inductor 400mA 260mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
39nH Unshielded Wirewound Inductor 400mA 260mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6888-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6888-2-ND
Fixed Inductors 490-6888-2-ND
39nH Unshielded Wirewound Inductor 400mA 260mOhm Max 0603 (1608 Metric)

39nH Unshielded Wirewound Inductor 400mA 260mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6888-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6888-6-ND
Fixed Inductors 490-6888-6-ND
39nH Unshielded Wirewound Inductor 400mA 260mOhm Max 0603 (1608 Metric)

39nH Unshielded Wirewound Inductor 400mA 260mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6888-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6888-1-ND
Fixed Inductors 490-6888-1-ND
39nH Unshielded Wirewound Inductor 400mA 260mOhm Max 0603 (1608 Metric)

39nH Unshielded Wirewound Inductor 400mA 260mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 400MA 0.26OHM Inductor and Choke - 71-LQW18AN39NG00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400MA 0.26OHM Inductor and Choke
71-LQW18AN39NG00D
SMD 400MA 0.26OHM Inductor and Choke 71-LQW18AN39NG00D
FIXED IND 39NH 400MA 0.26OHM SMD Product overview: LQW18AN39NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 0.26OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 0.26OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN39NG00D can be used for catalog matching and distributor lookup.

FIXED IND 39NH 400MA 0.26OHM SMD Product overview: LQW18AN39NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 0.26OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 0.26OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN39NG00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW18AN39NG00D
Inductors/Coils/Transformers >> Power Inductors LQW18AN39NG00D
400mA 39nH ±2% 0603 Power Inductors ROHS

400mA 39nH ±2% 0603 Power Inductors ROHS

Supplier's Site Datasheet
Inductor, 39Nh, 2.8Ghz, 0.4A, 0603 Rohs Compliant Murata - 76AH5646 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 39Nh, 2.8Ghz, 0.4A, 0603 Rohs Compliant Murata
76AH5646
Inductor, 39Nh, 2.8Ghz, 0.4A, 0603 Rohs Compliant Murata 76AH5646
INDUCTOR, 39NH, 2.8GHZ, 0.4A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 39NH, 2.8GHZ, 0.4A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-6888-2-ND 71-LQW18AN39NG00D LQW18AN39NG00D 76AH5646
Product Name Fixed Inductors SMD 400MA 0.26OHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Inductor, 39Nh, 2.8Ghz, 0.4A, 0603 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Drum Core, Wirewound Non Magnetic
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8103 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details