Murata Power Solutions Surface Mount Inductors LQW18AN36NG00D

Description
Murata LQW18AN36NG00D
Request a Quote Datasheet
Description
Murata LQW18AN36NG00D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7855232 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7855232
Surface Mount Inductors 7855232
Murata LQW18AN36NG00D

Murata LQW18AN36NG00D

Supplier's Site
Surface Mount Inductors - 7855232P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7855232P
Surface Mount Inductors 7855232P
Murata LQW18AN36NG00D

Murata LQW18AN36NG00D

Supplier's Site
Surface Mount Inductors - 1675540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1675540
Surface Mount Inductors 1675540
Murata LQW18AN36NG00D

Murata LQW18AN36NG00D

Supplier's Site
Fixed Inductors - 490-6886-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6886-2-ND
Fixed Inductors 490-6886-2-ND
36nH Unshielded Wirewound Inductor 400mA 260mOhm Max 0603 (1608 Metric)

36nH Unshielded Wirewound Inductor 400mA 260mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6886-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6886-1-ND
Fixed Inductors 490-6886-1-ND
36nH Unshielded Wirewound Inductor 400mA 260mOhm Max 0603 (1608 Metric)

36nH Unshielded Wirewound Inductor 400mA 260mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6886-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6886-6-ND
Fixed Inductors 490-6886-6-ND
36nH Unshielded Wirewound Inductor 400mA 260mOhm Max 0603 (1608 Metric)

36nH Unshielded Wirewound Inductor 400mA 260mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 400MA 0.26OHM Inductor and Choke - 71-LQW18AN36NG00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400MA 0.26OHM Inductor and Choke
71-LQW18AN36NG00D
SMD 400MA 0.26OHM Inductor and Choke 71-LQW18AN36NG00D
FIXED IND 36NH 400MA 0.26OHM SMD Product overview: LQW18AN36NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 0.26OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 0.26OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN36NG00D can be used for catalog matching and distributor lookup.

FIXED IND 36NH 400MA 0.26OHM SMD Product overview: LQW18AN36NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 0.26OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 0.26OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN36NG00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW18AN36NG00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN36NG00D
Fixed Inductors LQW18AN36NG00D
FIXED IND 36NH 400MA 0.26OHM SMD

FIXED IND 36NH 400MA 0.26OHM SMD

Supplier's Site Datasheet
Inductor, 36Nh, 2.9Ghz, 0.4A, 0603 Rohs Compliant Murata - 76AH5645 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 36Nh, 2.9Ghz, 0.4A, 0603 Rohs Compliant Murata
76AH5645
Inductor, 36Nh, 2.9Ghz, 0.4A, 0603 Rohs Compliant Murata 76AH5645
INDUCTOR, 36NH, 2.9GHZ, 0.4A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 36NH, 2.9GHZ, 0.4A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7855232 7855232P 490-6886-2-ND 71-LQW18AN36NG00D LQW18AN36NG00D 76AH5645
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors SMD 400MA 0.26OHM Inductor and Choke Fixed Inductors Inductor, 36Nh, 2.9Ghz, 0.4A, 0603 Rohs Compliant Murata
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite Drum Core, Wirewound Non Magnetic Non-Magnetic
Standards and Certifications RoHS RoHS RoHS RoHS
EIA Case Size 0603 (1608m) 0603
Inductance Range 0.0360 microH 0.0360 microH 0.0360 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909790P - RS Components, Ltd.
Specs
Inductance Range 0.1500 microH
DCR 0.3300 ohms
Rated DC Current 390 milliamps
View Details
Common Mode Chokes - DKIH-3352-20D4-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers