Murata Electronics Fixed Inductors LQW18AN34NJ80D

Description
34nH Unshielded Wirewound Inductor 1.05A 110mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
34nH Unshielded Wirewound Inductor 1.05A 110mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW18AN34NJ80D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW18AN34NJ80D-ND
Fixed Inductors LQW18AN34NJ80D-ND
34nH Unshielded Wirewound Inductor 1.05A 110mOhm Max 0603 (1608 Metric)

34nH Unshielded Wirewound Inductor 1.05A 110mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQW18AN34NJ80D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

4000uH 25A 0.012Ohm Inductor and Choke - 839-DKIP-0333-2504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Rod Core Inductor - RC-10 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.0980 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers