Murata Electronics Fixed Inductors LQW18AN33NG80D

Description
FIXED IND 33NH 1.1A 110 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 33NH 1.1A 110 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18AN33NG80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33NH 1.1A 110 MOHM SMD

FIXED IND 33NH 1.1A 110 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN33NG80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33NH 1.1A 110 MOHM SMD

FIXED IND 33NH 1.1A 110 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN33NG80DTR-ND - DigiKey
Thief River Falls, MN, United States
33nH Unshielded Wirewound Inductor 1.1A 110mOhm Max 0603 (1608 Metric)

33nH Unshielded Wirewound Inductor 1.1A 110mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - LQW18AN33NG80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN33NG80D
Fixed Inductors LQW18AN33NG80D
FIXED IND 33NH 1.1A 0.11OHM SMD

FIXED IND 33NH 1.1A 0.11OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW18AN33NG80DDKR-ND LQW18AN33NG80D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non-Magnetic
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J333JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567587 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.2500 ohms
View Details
Common Mode Chokes - 486-5724-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details