Murata Electronics Fixed Inductors LQW18AN33NG0ZD

Description
33nH Unshielded Wirewound Inductor 420mA 230mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 420mA 230mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18AN33NG0ZDTR-ND - DigiKey
Thief River Falls, MN, United States
33nH Unshielded Wirewound Inductor 420mA 230mOhm Max 0603 (1608 Metric)

33nH Unshielded Wirewound Inductor 420mA 230mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN33NG0ZDDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33NH 420MA 230 MOHM

FIXED IND 33NH 420MA 230 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN33NG0ZDCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33NH 420MA 230 MOHM

FIXED IND 33NH 420MA 230 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQW18AN33NG0ZDTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
SMD 0.01uH 500MHz Inductor and Choke - 71-36401E10NGTDF - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0100 microH
Inductance Tolerance 2 (+/- %)
Lead Style SMD/SMT
View Details
4 suppliers
Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details