30nH Unshielded Wirewound Inductor 420mA 230mOhm Max 0603 (1608 Metric)
30nH Unshielded Wirewound Inductor 420mA 230mOhm Max 0603 (1608 Metric)
30nH Unshielded Wirewound Inductor 420mA 230mOhm Max 0603 (1608 Metric)
FIXED IND 30NH 420MA 0.23OHM SMD Product overview: LQW18AN30NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 420MA, 0.23OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 420MA, 0.23OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN30NG00D can be used for catalog matching and distributor lookup.
FIXED IND 30NH 420MA 0.23OHM SMD
Inductor RF Chip Wirewound 30nH 2% 100MHz 40Q-Factor 420mA 230mOhm DCR 0603 Paper T/R
INDUCTOR, 30NH, 3.3GHZ, 0.42A, 0603 ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7855239P | 1675541 | 490-6882-2-ND | 71-LQW18AN30NG00D | LQW18AN30NG00D | 535-LQW18AN30NG00D | 76AH5641 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | SMD 420MA 0.23OHM Inductor and Choke | Fixed Inductors | Inductor RF Chip Wirewound 30nH 2% 100MHz 40Q-Factor 420mA 230mOhm DCR 0603 Paper T/R | Inductor, 30Nh, 3.3Ghz, 0.42A, 0603 Rohs Compliant Murata |
| Inductance Range | 0.0300 microH | 0.0300 microH | 0.0300 microH | 0.0300 microH | |||
| Rated DC Current | 420 milliamps | 420 milliamps | 420 milliamps | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 0603 | 0603 (1608m) | |||||
| Technology | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound |