Murata Electronics Fixed Inductors LQW18AN2N4C8ZD

Description
2.4nH Unshielded Wirewound Inductor 2.4A 26mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.4nH Unshielded Wirewound Inductor 2.4A 26mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15671-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15671-6-ND
Fixed Inductors 490-15671-6-ND
2.4nH Unshielded Wirewound Inductor 2.4A 26mOhm Max 0603 (1608 Metric)

2.4nH Unshielded Wirewound Inductor 2.4A 26mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15671-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15671-1-ND
Fixed Inductors 490-15671-1-ND
2.4nH Unshielded Wirewound Inductor 2.4A 26mOhm Max 0603 (1608 Metric)

2.4nH Unshielded Wirewound Inductor 2.4A 26mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15671-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15671-2-ND
Fixed Inductors 490-15671-2-ND
2.4nH Unshielded Wirewound Inductor 2.4A 26mOhm Max 0603 (1608 Metric)

2.4nH Unshielded Wirewound Inductor 2.4A 26mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - LQW18AN2N4C8ZD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN2N4C8ZD
Fixed Inductors LQW18AN2N4C8ZD
FIXED IND 2.4NH 2.4A 0.026OHM SM

FIXED IND 2.4NH 2.4A 0.026OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15671-6-ND LQW18AN2N4C8ZD
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non-Magnetic
Configuration Fixed
DCR 0.0260 ohms 0.0260 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567710 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details
Fixed Inductors - 486-3138-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details