Murata Electronics Fixed Inductors LQW18AN2N2D0ZD

Description
2.2nH Unshielded Wirewound Inductor 700mA 42mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Wirewound Inductor 700mA 42mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW18AN2N2D0ZD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW18AN2N2D0ZD-ND
Fixed Inductors LQW18AN2N2D0ZD-ND
2.2nH Unshielded Wirewound Inductor 700mA 42mOhm Max 0603 (1608 Metric)

2.2nH Unshielded Wirewound Inductor 700mA 42mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW18AN2N2D0ZD
Inductors/Coils/Transformers >> Power Inductors LQW18AN2N2D0ZD
700mA 2.2nH 0603 Power Inductors ROHS

700mA 2.2nH 0603 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQW18AN2N2D0ZD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN2N2D0ZD
Fixed Inductors LQW18AN2N2D0ZD
FIXED IND 2.2NH 700MA 0.042OHM

FIXED IND 2.2NH 700MA 0.042OHM

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number LQW18AN2N2D0ZD-ND LQW18AN2N2D0ZD LQW18AN2N2D0ZD
Product Name Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non-Magnetic
Configuration Fixed
DCR 0.0420 ohms 0.0420 ohms 0.0420 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics - 94F8643 - Newark, An Avnet Company
Specs
Inductance Range 10000 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 0.1000 ohms
View Details
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers