Murata Power Solutions 700MA 0.042OHM Inductor and Choke LQW18AN2N2D00D

Description
FIXED IND 2.2NH 700MA 0.042OHM Product overview: LQW18AN2N2D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 0.042OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 0.042OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN2N2D00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2NH 700MA 0.042OHM Product overview: LQW18AN2N2D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 0.042OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 0.042OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN2N2D00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
700MA 0.042OHM Inductor and Choke - 71-LQW18AN2N2D00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MA 0.042OHM Inductor and Choke
71-LQW18AN2N2D00D
700MA 0.042OHM Inductor and Choke 71-LQW18AN2N2D00D
FIXED IND 2.2NH 700MA 0.042OHM Product overview: LQW18AN2N2D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 0.042OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 0.042OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN2N2D00D can be used for catalog matching and distributor lookup.

FIXED IND 2.2NH 700MA 0.042OHM Product overview: LQW18AN2N2D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 0.042OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 0.042OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN2N2D00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-1158-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1158-6-ND
Fixed Inductors 490-1158-6-ND
2.2nH Unshielded Wirewound Inductor 700mA 49mOhm Max 0603 (1608 Metric)

2.2nH Unshielded Wirewound Inductor 700mA 49mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1158-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1158-1-ND
Fixed Inductors 490-1158-1-ND
2.2nH Unshielded Wirewound Inductor 700mA 49mOhm Max 0603 (1608 Metric)

2.2nH Unshielded Wirewound Inductor 700mA 49mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1158-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1158-2-ND
Fixed Inductors 490-1158-2-ND
2.2nH Unshielded Wirewound Inductor 700mA 49mOhm Max 0603 (1608 Metric)

2.2nH Unshielded Wirewound Inductor 700mA 49mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Surface Mount Inductors - 7926495P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7926495P
Surface Mount Inductors 7926495P
Murata LQW18AN2N2D00D

Murata LQW18AN2N2D00D

Supplier's Site
Surface Mount Inductors - 7926495 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7926495
Surface Mount Inductors 7926495
Murata LQW18AN2N2D00D

Murata LQW18AN2N2D00D

Supplier's Site
Surface Mount Inductors - 1618038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1618038
Surface Mount Inductors 1618038
Murata LQW18AN2N2D00D

Murata LQW18AN2N2D00D

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - LQW18AN2N2D00D
1204433-LQW18AN2N2D00D
Fixed Inductors - LQW18AN2N2D00D 1204433-LQW18AN2N2D00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1204433-LQW18AN2N2D0 0D Series: LQW18 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: 0603 Current Rating: 700mA Shielding: Unshielded Inductance: 2.2nH Mounting: SMD Tolerance: ±0.5nH Material - Core: Non-Magnetic Q @ Freq: 16 @ 250MHz Frequency - Self Resonant: 6GHz Test Frequency: 100MHz Size: 0.063" L x 0.031" W (1.60mm x 0.80mm) Categories: Inductors, Coils, Chokes DC Resistance (DCR): 49 mOhm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 0603 Height - Seated (Maximum): 0.039" (1.00mm) Alternative Parts (Cross-Reference): PM0603-2N2; 0603HM-2N2EDTS; CM0603-2N2S-N; Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204433-LQW18AN2N2D00D
Series: LQW18
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -55°C ~ 125°C
Package: 0603
Current Rating: 700mA
Shielding: Unshielded
Inductance: 2.2nH
Mounting: SMD
Tolerance: ±0.5nH
Material - Core: Non-Magnetic
Q @ Freq: 16 @ 250MHz
Frequency - Self Resonant: 6GHz
Test Frequency: 100MHz
Size: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 49 mOhm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 0603
Height - Seated (Maximum): 0.039" (1.00mm)
Alternative Parts (Cross-Reference): PM0603-2N2; 0603HM-2N2EDTS; CM0603-2N2S-N;
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - LQW18AN2N2D00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN2N2D00D
Fixed Inductors LQW18AN2N2D00D
FIXED IND 2.2NH 700MA 0.042OHM

FIXED IND 2.2NH 700MA 0.042OHM

Supplier's Site Datasheet
Inductor, 2.2Nh, 6Ghz, 0.7A, 0603 Rohs Compliant Murata - 76AH5630 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Nh, 6Ghz, 0.7A, 0603 Rohs Compliant Murata
76AH5630
Inductor, 2.2Nh, 6Ghz, 0.7A, 0603 Rohs Compliant Murata 76AH5630
INDUCTOR, 2.2NH, 6GHZ, 0.7A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 2.2NH, 6GHZ, 0.7A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW18AN2N2D00D 490-1158-6-ND 7926495P 7926495 1204433-LQW18AN2N2D00D LQW18AN2N2D00D 76AH5630
Product Name 700MA 0.042OHM Inductor and Choke Fixed Inductors Surface Mount Inductors Surface Mount Inductors Fixed Inductors - LQW18AN2N2D00D Fixed Inductors Inductor, 2.2Nh, 6Ghz, 0.7A, 0603 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Drum Core, Wirewound Non-Magnetic
Inductance Range 0.0022 microH 0.0022 microH 0.0022 microH 0.0022 microH
Unlock Full Specs
to access all available technical data

Similar Products

2000uH 15A 0.013Ohm Inductor and Choke - 839-DKIP-0331-1502 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627575047C1R0MCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details