Murata Electronics Fixed Inductors LQW18AN2N2C8ZD

Description
2.2nH Unshielded Wirewound Inductor 3.2A 18mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Wirewound Inductor 3.2A 18mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15670-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15670-2-ND
Fixed Inductors 490-15670-2-ND
2.2nH Unshielded Wirewound Inductor 3.2A 18mOhm Max 0603 (1608 Metric)

2.2nH Unshielded Wirewound Inductor 3.2A 18mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15670-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15670-6-ND
Fixed Inductors 490-15670-6-ND
2.2nH Unshielded Wirewound Inductor 3.2A 18mOhm Max 0603 (1608 Metric)

2.2nH Unshielded Wirewound Inductor 3.2A 18mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15670-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15670-1-ND
Fixed Inductors 490-15670-1-ND
2.2nH Unshielded Wirewound Inductor 3.2A 18mOhm Max 0603 (1608 Metric)

2.2nH Unshielded Wirewound Inductor 3.2A 18mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15670-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
DCR 0.0180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910582P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.54 ohms
Rated DC Current 390 milliamps
Standards and Certifications RoHS
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers