Murata Electronics Fixed Inductors LQW18AN2N2C80D

Description
2.2nH Unshielded Wirewound Inductor 3.2A 18mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Wirewound Inductor 3.2A 18mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14720-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14720-1-ND
Fixed Inductors 490-14720-1-ND
2.2nH Unshielded Wirewound Inductor 3.2A 18mOhm Max 0603 (1608 Metric)

2.2nH Unshielded Wirewound Inductor 3.2A 18mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14720-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14720-6-ND
Fixed Inductors 490-14720-6-ND
2.2nH Unshielded Wirewound Inductor 3.2A 18mOhm Max 0603 (1608 Metric)

2.2nH Unshielded Wirewound Inductor 3.2A 18mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14720-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14720-2-ND
Fixed Inductors 490-14720-2-ND
2.2nH Unshielded Wirewound Inductor 3.2A 18mOhm Max 0603 (1608 Metric)

2.2nH Unshielded Wirewound Inductor 3.2A 18mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
3.2A 0.018OHM Inductor and Choke - 71-LQW18AN2N2C80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.2A 0.018OHM Inductor and Choke
71-LQW18AN2N2C80D
3.2A 0.018OHM Inductor and Choke 71-LQW18AN2N2C80D
FIXED IND 2.2NH 3.2A 0.018OHM SM Product overview: LQW18AN2N2C80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2A, 0.018OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.2A, 0.018OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN2N2C80D can be used for catalog matching and distributor lookup.

FIXED IND 2.2NH 3.2A 0.018OHM SM Product overview: LQW18AN2N2C80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2A, 0.018OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.2A, 0.018OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN2N2C80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327930-LQW18AN2N2C80D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327930-LQW18AN2N2C80D
Inductors, Coils, Chokes - Fixed Inductors 1327930-LQW18AN2N2C80D
Manufacturer: Murata Electronics Win Source Part Number: 1327930-LQW18AN2N2C8 0D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 2.2 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 24 @ 250MHz Frequency - Self Resonant: 15GHz DC Resistance (DCR): 18mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2 A Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Other Part Number: 490-14720-1,490-1472 0-2,LQW18AN2N2C80D-N D,490-14720-6 Base Product Number: LQW18AN RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1327930-LQW18AN2N2C80D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 2.2 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Q @ Freq: 24 @ 250MHz
Frequency - Self Resonant: 15GHz
DC Resistance (DCR): 18mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.2 A
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-14720-1,490-14720-2,LQW18AN2N2C80D-ND,490-14720-6
Base Product Number: LQW18AN
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - LQW18AN2N2C80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN2N2C80D
Fixed Inductors LQW18AN2N2C80D
FIXED IND 2.2NH 3.2A 0.018OHM SM

FIXED IND 2.2NH 3.2A 0.018OHM SM

Supplier's Site Datasheet
Inductor, 2.2Nh, 15Ghz, 3.2A, 0603 Rohs Compliant Murata - 76AH5629 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Nh, 15Ghz, 3.2A, 0603 Rohs Compliant Murata
76AH5629
Inductor, 2.2Nh, 15Ghz, 3.2A, 0603 Rohs Compliant Murata 76AH5629
INDUCTOR, 2.2NH, 15GHZ, 3.2A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 2.2NH, 15GHZ, 3.2A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW18AN2N2C80D
Inductors/Coils/Transformers >> Power Inductors LQW18AN2N2C80D
3.2A 2.2nH 0603 Power Inductors ROHS

3.2A 2.2nH 0603 Power Inductors ROHS

Supplier's Site Datasheet
FIXED IND 2.2NH 3.2A 18 MOHM SMD - 535-LQW18AN2N2C80D - Utmel Electronic Limited
Hong Kong, China
FIXED IND 2.2NH 3.2A 18 MOHM SMD
535-LQW18AN2N2C80D
FIXED IND 2.2NH 3.2A 18 MOHM SMD 535-LQW18AN2N2C80D
FIXED IND 2.2NH 3.2A 18 MOHM SMD

FIXED IND 2.2NH 3.2A 18 MOHM SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-14720-1-ND 71-LQW18AN2N2C80D 1327930-LQW18AN2N2C80D LQW18AN2N2C80D 76AH5629 LQW18AN2N2C80D 535-LQW18AN2N2C80D
Product Name Fixed Inductors 3.2A 0.018OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 2.2Nh, 15Ghz, 3.2A, 0603 Rohs Compliant Murata Inductors/Coils/Transformers >> Power Inductors FIXED IND 2.2NH 3.2A 18 MOHM SMD
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non Magnetic Non-Magnetic
Configuration Fixed Fixed Fixed
DCR 0.0180 ohms 0.0180 ohms 0.0180 ohms 0.0180 ohms 0.0180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
UT/ET Series Common Mode Inductors - ET2835-042 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5000 to 100 microH
View Details
2 suppliers