Murata Electronics Fixed Inductors LQW18AN27NJ8ZD

Description
27nH Unshielded Wirewound Inductor 1.2A 98mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Wirewound Inductor 1.2A 98mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15667-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15667-2-ND
Fixed Inductors 490-15667-2-ND
27nH Unshielded Wirewound Inductor 1.2A 98mOhm Max 0603 (1608 Metric)

27nH Unshielded Wirewound Inductor 1.2A 98mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15667-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15667-1-ND
Fixed Inductors 490-15667-1-ND
27nH Unshielded Wirewound Inductor 1.2A 98mOhm Max 0603 (1608 Metric)

27nH Unshielded Wirewound Inductor 1.2A 98mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15667-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15667-6-ND
Fixed Inductors 490-15667-6-ND
27nH Unshielded Wirewound Inductor 1.2A 98mOhm Max 0603 (1608 Metric)

27nH Unshielded Wirewound Inductor 1.2A 98mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15667-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2223JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2469835 - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 3350 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-C22C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details