Murata Electronics Fixed Inductors LQW18AN27NJ80D

Description
27nH Unshielded Wirewound Inductor 1.2A 98mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Wirewound Inductor 1.2A 98mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18AN27NJ80DTR-ND - DigiKey
Thief River Falls, MN, United States
27nH Unshielded Wirewound Inductor 1.2A 98mOhm Max 0603 (1608 Metric)

27nH Unshielded Wirewound Inductor 1.2A 98mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN27NJ80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 27NH 1.2A 98 MOHM SMD

FIXED IND 27NH 1.2A 98 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN27NJ80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 27NH 1.2A 98 MOHM SMD

FIXED IND 27NH 1.2A 98 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQW18AN27NJ80DTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2104JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
High Frequency & RF Inductors - 1-2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0013 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers