Murata Power Solutions Fixed Inductors LQW18AN27NJ00D

Description
27nH Unshielded Wirewound Inductor 440mA 210mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Wirewound Inductor 440mA 210mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-1174-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1174-2-ND
Fixed Inductors 490-1174-2-ND
27nH Unshielded Wirewound Inductor 440mA 210mOhm Max 0603 (1608 Metric)

27nH Unshielded Wirewound Inductor 440mA 210mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1174-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1174-6-ND
Fixed Inductors 490-1174-6-ND
27nH Unshielded Wirewound Inductor 440mA 210mOhm Max 0603 (1608 Metric)

27nH Unshielded Wirewound Inductor 440mA 210mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1174-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1174-1-ND
Fixed Inductors 490-1174-1-ND
27nH Unshielded Wirewound Inductor 440mA 210mOhm Max 0603 (1608 Metric)

27nH Unshielded Wirewound Inductor 440mA 210mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 440MA 0.21OHM Inductor and Choke - 71-LQW18AN27NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 440MA 0.21OHM Inductor and Choke
71-LQW18AN27NJ00D
SMD 440MA 0.21OHM Inductor and Choke 71-LQW18AN27NJ00D
FIXED IND 27NH 440MA 0.21OHM SMD Product overview: LQW18AN27NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 440MA, 0.21OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 440MA, 0.21OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN27NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 27NH 440MA 0.21OHM SMD Product overview: LQW18AN27NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 440MA, 0.21OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 440MA, 0.21OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN27NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW18AN27NJ00D
Inductors/Coils/Transformers >> Power Inductors LQW18AN27NJ00D
440mA 27nH ±5% 0603 Power Inductors ROHS

440mA 27nH ±5% 0603 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQW18AN27NJ00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN27NJ00D
Fixed Inductors LQW18AN27NJ00D
FIXED IND 27NH 440MA 0.21OHM SMD

FIXED IND 27NH 440MA 0.21OHM SMD

Supplier's Site Datasheet
Inductor, 27Nh, 3.7Ghz, 0.44A, 0603 Rohs Compliant Murata - 76AH5634 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 27Nh, 3.7Ghz, 0.44A, 0603 Rohs Compliant Murata
76AH5634
Inductor, 27Nh, 3.7Ghz, 0.44A, 0603 Rohs Compliant Murata 76AH5634
INDUCTOR, 27NH, 3.7GHZ, 0.44A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 27NH, 3.7GHZ, 0.44A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-1174-2-ND 71-LQW18AN27NJ00D LQW18AN27NJ00D LQW18AN27NJ00D 76AH5634
Product Name Fixed Inductors SMD 440MA 0.21OHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Fixed Inductors Inductor, 27Nh, 3.7Ghz, 0.44A, 0603 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non Magnetic Non-Magnetic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers