Murata Electronics Fixed Inductors LQW18AN27NG8ZD

Description
27nH Unshielded Wirewound Inductor 1.2A 98mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Wirewound Inductor 1.2A 98mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15666-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15666-2-ND
Fixed Inductors 490-15666-2-ND
27nH Unshielded Wirewound Inductor 1.2A 98mOhm Max 0603 (1608 Metric)

27nH Unshielded Wirewound Inductor 1.2A 98mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15666-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15666-6-ND
Fixed Inductors 490-15666-6-ND
27nH Unshielded Wirewound Inductor 1.2A 98mOhm Max 0603 (1608 Metric)

27nH Unshielded Wirewound Inductor 1.2A 98mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15666-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15666-1-ND
Fixed Inductors 490-15666-1-ND
27nH Unshielded Wirewound Inductor 1.2A 98mOhm Max 0603 (1608 Metric)

27nH Unshielded Wirewound Inductor 1.2A 98mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - LQW18AN27NG8ZD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN27NG8ZD
Fixed Inductors LQW18AN27NG8ZD
FIXED IND 27NH 1.2A 0.098OHM SMD

FIXED IND 27NH 1.2A 0.098OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15666-2-ND LQW18AN27NG8ZD
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non-Magnetic
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DFKF-18-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-2R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details