Murata Power Solutions SMD 440MA 0.21OHM Inductor and Choke LQW18AN27NG00D

Description
FIXED IND 27NH 440MA 0.21OHM SMD Product overview: LQW18AN27NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 440MA, 0.21OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 440MA, 0.21OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN27NG00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 27NH 440MA 0.21OHM SMD Product overview: LQW18AN27NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 440MA, 0.21OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 440MA, 0.21OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN27NG00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 440MA 0.21OHM Inductor and Choke - 71-LQW18AN27NG00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 440MA 0.21OHM Inductor and Choke
71-LQW18AN27NG00D
SMD 440MA 0.21OHM Inductor and Choke 71-LQW18AN27NG00D
FIXED IND 27NH 440MA 0.21OHM SMD Product overview: LQW18AN27NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 440MA, 0.21OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 440MA, 0.21OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN27NG00D can be used for catalog matching and distributor lookup.

FIXED IND 27NH 440MA 0.21OHM SMD Product overview: LQW18AN27NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 440MA, 0.21OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 440MA, 0.21OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN27NG00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-6879-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6879-2-ND
Fixed Inductors 490-6879-2-ND
27nH Unshielded Wirewound Inductor 440mA 210mOhm Max 0603 (1608 Metric)

27nH Unshielded Wirewound Inductor 440mA 210mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6879-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6879-6-ND
Fixed Inductors 490-6879-6-ND
27nH Unshielded Wirewound Inductor 440mA 210mOhm Max 0603 (1608 Metric)

27nH Unshielded Wirewound Inductor 440mA 210mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6879-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6879-1-ND
Fixed Inductors 490-6879-1-ND
27nH Unshielded Wirewound Inductor 440mA 210mOhm Max 0603 (1608 Metric)

27nH Unshielded Wirewound Inductor 440mA 210mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Surface Mount Inductors - 7242945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7242945
Surface Mount Inductors 7242945
Murata LQW18AN27NG00D

Murata LQW18AN27NG00D

Supplier's Site
Surface Mount Inductors - 7242945P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7242945P
Surface Mount Inductors 7242945P
Murata LQW18AN27NG00D

Murata LQW18AN27NG00D

Supplier's Site
Surface Mount Inductors - 1675714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1675714
Surface Mount Inductors 1675714
Murata LQW18AN27NG00D

Murata LQW18AN27NG00D

Supplier's Site
Inductor, 27Nh, 3.7Ghz, 0.44A, 0603 Rohs Compliant Murata - 76AH5633 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 27Nh, 3.7Ghz, 0.44A, 0603 Rohs Compliant Murata
76AH5633
Inductor, 27Nh, 3.7Ghz, 0.44A, 0603 Rohs Compliant Murata 76AH5633
INDUCTOR, 27NH, 3.7GHZ, 0.44A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 27NH, 3.7GHZ, 0.44A, 0603 ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - LQW18AN27NG00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN27NG00D
Fixed Inductors LQW18AN27NG00D
FIXED IND 27NH 440MA 0.21OHM SMD

FIXED IND 27NH 440MA 0.21OHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW18AN27NG00D
Inductors/Coils/Transformers >> Power Inductors LQW18AN27NG00D
440mA 27nH ±2% 0603 Power Inductors ROHS

440mA 27nH ±2% 0603 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-LQW18AN27NG00D 490-6879-2-ND 7242945 7242945P 76AH5633 LQW18AN27NG00D LQW18AN27NG00D
Product Name SMD 440MA 0.21OHM Inductor and Choke Fixed Inductors Surface Mount Inductors Surface Mount Inductors Inductor, 27Nh, 3.7Ghz, 0.44A, 0603 Rohs Compliant Murata Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Drum Core, Wirewound Non-Magnetic
Inductance Range 0.0270 microH 0.0270 microH 0.0270 microH 0.0270 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 1.98 ohms
View Details
2 suppliers