Murata Electronics Fixed Inductors LQW18AN25NJ8ZD

Description
25nH Unshielded Wirewound Inductor 1.2A 98mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
25nH Unshielded Wirewound Inductor 1.2A 98mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15665-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15665-1-ND
Fixed Inductors 490-15665-1-ND
25nH Unshielded Wirewound Inductor 1.2A 98mOhm Max 0603 (1608 Metric)

25nH Unshielded Wirewound Inductor 1.2A 98mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15665-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15665-6-ND
Fixed Inductors 490-15665-6-ND
25nH Unshielded Wirewound Inductor 1.2A 98mOhm Max 0603 (1608 Metric)

25nH Unshielded Wirewound Inductor 1.2A 98mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15665-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15665-2-ND
Fixed Inductors 490-15665-2-ND
25nH Unshielded Wirewound Inductor 1.2A 98mOhm Max 0603 (1608 Metric)

25nH Unshielded Wirewound Inductor 1.2A 98mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15665-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC02E030TRSM - Richardson RFPD
Knowles Precision Devices
Specs
Application RF Choke
Inductance Range 0.0040 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Power Inductors - 3-2176637-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 390 microH
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-3128-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details