Murata Power Solutions Fixed Inductors - LQW18AN24NJ00D LQW18AN24NJ00D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 780065-LQW18AN24NJ00 D Series: LQW18 Packaging: Reel package Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: 0603 Current Rating: 500mA Shielding: Unshielded Inductance: 24nH Mounting: SMD Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 40 @ 250MHz Frequency - Self Resonant: 3.8GHz Test Frequency: 100MHz Family Name: LQW18AN_00 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 210 mOhm Max Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.039" (1.00mm) Alternative Parts (Cross-Reference): LQW18AN24NJ0ZJ; LQW18AN24NJ0ZD; LQW18AN24NJ0ZB; LR312RAA24NGLH; Introduction Date: July 04, 2005 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 780065-LQW18AN24NJ00 D Series: LQW18 Packaging: Reel package Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: 0603 Current Rating: 500mA Shielding: Unshielded Inductance: 24nH Mounting: SMD Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 40 @ 250MHz Frequency - Self Resonant: 3.8GHz Test Frequency: 100MHz Family Name: LQW18AN_00 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 210 mOhm Max Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.039" (1.00mm) Alternative Parts (Cross-Reference): LQW18AN24NJ0ZJ; LQW18AN24NJ0ZD; LQW18AN24NJ0ZB; LR312RAA24NGLH; Introduction Date: July 04, 2005 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW18AN24NJ00D
780065-LQW18AN24NJ00D
Fixed Inductors - LQW18AN24NJ00D 780065-LQW18AN24NJ00D
Manufacturer: Murata Electronics North America Win Source Part Number: 780065-LQW18AN24NJ00 D Series: LQW18 Packaging: Reel package Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: 0603 Current Rating: 500mA Shielding: Unshielded Inductance: 24nH Mounting: SMD Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 40 @ 250MHz Frequency - Self Resonant: 3.8GHz Test Frequency: 100MHz Family Name: LQW18AN_00 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 210 mOhm Max Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.039" (1.00mm) Alternative Parts (Cross-Reference): LQW18AN24NJ0ZJ; LQW18AN24NJ0ZD; LQW18AN24NJ0ZB; LR312RAA24NGLH; Introduction Date: July 04, 2005 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 780065-LQW18AN24NJ00D
Series: LQW18
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -55°C ~ 125°C
Package: 0603
Current Rating: 500mA
Shielding: Unshielded
Inductance: 24nH
Mounting: SMD
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 40 @ 250MHz
Frequency - Self Resonant: 3.8GHz
Test Frequency: 100MHz
Family Name: LQW18AN_00
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 210 mOhm Max
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Manufacturer Package: 0603
Height - Seated (Maximum): 0.039" (1.00mm)
Alternative Parts (Cross-Reference): LQW18AN24NJ0ZJ; LQW18AN24NJ0ZD; LQW18AN24NJ0ZB; LR312RAA24NGLH;
Introduction Date: July 04, 2005
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 500MA 0.21OHM Inductor and Choke - 71-LQW18AN24NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500MA 0.21OHM Inductor and Choke
71-LQW18AN24NJ00D
SMD 500MA 0.21OHM Inductor and Choke 71-LQW18AN24NJ00D
FIXED IND 24NH 500MA 0.21OHM SMD Product overview: LQW18AN24NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 0.21OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 0.21OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN24NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 24NH 500MA 0.21OHM SMD Product overview: LQW18AN24NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 0.21OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 0.21OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN24NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-6878-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6878-6-ND
Fixed Inductors 490-6878-6-ND
24nH Unshielded Wirewound Inductor 500mA 210mOhm Max 0603 (1608 Metric)

24nH Unshielded Wirewound Inductor 500mA 210mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6878-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6878-2-ND
Fixed Inductors 490-6878-2-ND
24nH Unshielded Wirewound Inductor 500mA 210mOhm Max 0603 (1608 Metric)

24nH Unshielded Wirewound Inductor 500mA 210mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6878-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6878-1-ND
Fixed Inductors 490-6878-1-ND
24nH Unshielded Wirewound Inductor 500mA 210mOhm Max 0603 (1608 Metric)

24nH Unshielded Wirewound Inductor 500mA 210mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW18AN24NJ00D
Inductors/Coils/Transformers >> Power Inductors LQW18AN24NJ00D
500mA 24nH ±5% 0603 Power Inductors ROHS

500mA 24nH ±5% 0603 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQW18AN24NJ00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN24NJ00D
Fixed Inductors LQW18AN24NJ00D
FIXED IND 24NH 500MA 0.21OHM SMD

FIXED IND 24NH 500MA 0.21OHM SMD

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Lqw18An Series, 24 Nh, 5%, 0603 [1608 Metric], 3.8 Ghz Rohs Compliant Murata - 45Y5485 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Lqw18An Series, 24 Nh, 5%, 0603 [1608 Metric], 3.8 Ghz Rohs Compliant Murata
45Y5485
Surface Mount High Frequency Inductor, Lqw18An Series, 24 Nh, 5%, 0603 [1608 Metric], 3.8 Ghz Rohs Compliant Murata 45Y5485
Surface Mount High Frequency Inductor, LQW18AN Series, 24 nH, 5%, 0603 [1608 Metric], 3.8 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, LQW18AN Series, 24 nH, 5%, 0603 [1608 Metric], 3.8 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 780065-LQW18AN24NJ00D 71-LQW18AN24NJ00D 490-6878-6-ND LQW18AN24NJ00D LQW18AN24NJ00D 45Y5485
Product Name Fixed Inductors - LQW18AN24NJ00D SMD 500MA 0.21OHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Fixed Inductors Surface Mount High Frequency Inductor, Lqw18An Series, 24 Nh, 5%, 0603 [1608 Metric], 3.8 Ghz Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke Power Choke
Inductance Range 0.0240 microH 0.0240 microH 0.0240 microH 0.0240 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.4500 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2123JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details