Murata Power Solutions Fixed Inductors LQW18AN24NG00D

Description
24nH Unshielded Wirewound Inductor 500mA 210mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
24nH Unshielded Wirewound Inductor 500mA 210mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6877-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6877-2-ND
Fixed Inductors 490-6877-2-ND
24nH Unshielded Wirewound Inductor 500mA 210mOhm Max 0603 (1608 Metric)

24nH Unshielded Wirewound Inductor 500mA 210mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6877-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6877-6-ND
Fixed Inductors 490-6877-6-ND
24nH Unshielded Wirewound Inductor 500mA 210mOhm Max 0603 (1608 Metric)

24nH Unshielded Wirewound Inductor 500mA 210mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6877-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6877-1-ND
Fixed Inductors 490-6877-1-ND
24nH Unshielded Wirewound Inductor 500mA 210mOhm Max 0603 (1608 Metric)

24nH Unshielded Wirewound Inductor 500mA 210mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 500MA 0.21OHM Inductor and Choke - 71-LQW18AN24NG00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500MA 0.21OHM Inductor and Choke
71-LQW18AN24NG00D
SMD 500MA 0.21OHM Inductor and Choke 71-LQW18AN24NG00D
FIXED IND 24NH 500MA 0.21OHM SMD Product overview: LQW18AN24NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 0.21OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 0.21OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN24NG00D can be used for catalog matching and distributor lookup.

FIXED IND 24NH 500MA 0.21OHM SMD Product overview: LQW18AN24NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 0.21OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 0.21OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN24NG00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW18AN24NG00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN24NG00D
Fixed Inductors LQW18AN24NG00D
FIXED IND 24NH 500MA 0.21OHM SMD

FIXED IND 24NH 500MA 0.21OHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW18AN24NG00D
Inductors/Coils/Transformers >> Power Inductors LQW18AN24NG00D
500mA 24nH ±2% 0603 Power Inductors ROHS

500mA 24nH ±2% 0603 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-6877-2-ND 71-LQW18AN24NG00D LQW18AN24NG00D LQW18AN24NG00D
Product Name Fixed Inductors SMD 500MA 0.21OHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non Magnetic Non-Magnetic
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-1N7 026011C-1N7XJRW , 026011C-1N7XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 3.15 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKIH-3358-50C8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details