22nH Unshielded Wirewound Inductor 500mA 170mOhm Max 0603 (1608 Metric)
22nH Unshielded Wirewound Inductor 500mA 170mOhm Max 0603 (1608 Metric)
22nH Unshielded Wirewound Inductor 500mA 170mOhm Max 0603 (1608 Metric)
FIXED IND 22NH 500MA 0.17OHM SMD Product overview: LQW18AN22NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 0.17OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 0.17OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN22NJ00D can be used for catalog matching and distributor lookup.
INDUCTOR, 22NH, 4.6GHZ, 0.5A, 0603 ROHS COMPLIANT: YES
FIXED IND 22NH 500MA 0.17OHM SMD
500mA 22nH ±5% 0603 Power Inductors ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 490-1173-1-ND | 71-LQW18AN22NJ00D | 76AH5631 | LQW18AN22NJ00D | LQW18AN22NJ00D |
| Product Name | Fixed Inductors | SMD 500MA 0.17OHM Inductor and Choke | Inductor, 22Nh, 4.6Ghz, 0.5A, 0603 Rohs Compliant Murata | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | ||
| Core Material | Drum Core, Wirewound | Non Magnetic | Non-Magnetic | ||
| Configuration | Fixed | ||||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |