Murata Electronics Fixed Inductors - LQW18AN22NG80D LQW18AN22NG80D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923921-LQW18AN22NG80 D Series: LQW18 Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Wirewound Inductor 86mOhm Max 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW18AN Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-17901-6, 490-17901-2, 490-17901-1, LQW18AN22NG80D-ND
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923921-LQW18AN22NG80 D Series: LQW18 Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Wirewound Inductor 86mOhm Max 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW18AN Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-17901-6, 490-17901-2, 490-17901-1, LQW18AN22NG80D-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW18AN22NG80D
923921-LQW18AN22NG80D
Fixed Inductors - LQW18AN22NG80D 923921-LQW18AN22NG80D
Manufacturer: Murata Electronics North America Win Source Part Number: 923921-LQW18AN22NG80 D Series: LQW18 Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Wirewound Inductor 86mOhm Max 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW18AN Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-17901-6, 490-17901-2, 490-17901-1, LQW18AN22NG80D-ND

Manufacturer: Murata Electronics North America
Win Source Part Number: 923921-LQW18AN22NG80D
Series: LQW18
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded Wirewound Inductor 86mOhm Max 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW18AN
Categories: Inductors
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-17901-6, 490-17901-2, 490-17901-1, LQW18AN22NG80D-ND

Buy Now Datasheet
SMD 1.3A 0.086OHM Inductor and Choke - 71-LQW18AN22NG80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.3A 0.086OHM Inductor and Choke
71-LQW18AN22NG80D
SMD 1.3A 0.086OHM Inductor and Choke 71-LQW18AN22NG80D
FIXED IND 22NH 1.3A 0.086OHM SMD Product overview: LQW18AN22NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.3A, 0.086OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.3A, 0.086OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN22NG80D can be used for catalog matching and distributor lookup.

FIXED IND 22NH 1.3A 0.086OHM SMD Product overview: LQW18AN22NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.3A, 0.086OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.3A, 0.086OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN22NG80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-17901-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17901-2-ND
Fixed Inductors 490-17901-2-ND
22nH Unshielded Wirewound Inductor 1.3A 86mOhm Max 0603 (1608 Metric)

22nH Unshielded Wirewound Inductor 1.3A 86mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17901-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17901-1-ND
Fixed Inductors 490-17901-1-ND
22nH Unshielded Wirewound Inductor 1.3A 86mOhm Max 0603 (1608 Metric)

22nH Unshielded Wirewound Inductor 1.3A 86mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17901-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17901-6-ND
Fixed Inductors 490-17901-6-ND
22nH Unshielded Wirewound Inductor 1.3A 86mOhm Max 0603 (1608 Metric)

22nH Unshielded Wirewound Inductor 1.3A 86mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW18AN22NG80D
Inductors/Coils/Transformers >> Power Inductors LQW18AN22NG80D
1.3A 22nH ±2% 0603 Power Inductors ROHS

1.3A 22nH ±2% 0603 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 923921-LQW18AN22NG80D 71-LQW18AN22NG80D 490-17901-2-ND LQW18AN22NG80D
Product Name Fixed Inductors - LQW18AN22NG80D SMD 1.3A 0.086OHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Drum Core, Wirewound
Core Material Non Magnetic Drum Core, Wirewound
Inductance Range 0.0220 microH 0.0220 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-11N 0201DS-11NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 70
View Details