Murata Power Solutions Fixed Inductors LQW18AN22NG10D

Description
22nH Unshielded Wirewound Inductor 640mA 99mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Wirewound Inductor 640mA 99mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6875-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6875-6-ND
Fixed Inductors 490-6875-6-ND
22nH Unshielded Wirewound Inductor 640mA 99mOhm Max 0603 (1608 Metric)

22nH Unshielded Wirewound Inductor 640mA 99mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6875-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6875-1-ND
Fixed Inductors 490-6875-1-ND
22nH Unshielded Wirewound Inductor 640mA 99mOhm Max 0603 (1608 Metric)

22nH Unshielded Wirewound Inductor 640mA 99mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6875-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6875-2-ND
Fixed Inductors 490-6875-2-ND
22nH Unshielded Wirewound Inductor 640mA 99mOhm Max 0603 (1608 Metric)

22nH Unshielded Wirewound Inductor 640mA 99mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - LQW18AN22NG10D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN22NG10D
Fixed Inductors LQW18AN22NG10D
FIXED IND 22NH 640MA 0.099OHM SM

FIXED IND 22NH 640MA 0.099OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6875-6-ND LQW18AN22NG10D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non-Magnetic
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567660 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.2200 microH
DCR 3.7 ohms
View Details
Common Mode Chokes - 486-DKFP-B21B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details