Murata Electronics Fixed Inductors LQW18AN22NG0ZD

Description
22nH Unshielded Wirewound Inductor 500mA 300mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Wirewound Inductor 500mA 300mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16284-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16284-1-ND
Fixed Inductors 490-16284-1-ND
22nH Unshielded Wirewound Inductor 500mA 300mOhm 0603 (1608 Metric)

22nH Unshielded Wirewound Inductor 500mA 300mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16284-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16284-6-ND
Fixed Inductors 490-16284-6-ND
22nH Unshielded Wirewound Inductor 500mA 300mOhm 0603 (1608 Metric)

22nH Unshielded Wirewound Inductor 500mA 300mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16284-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16284-2-ND
Fixed Inductors 490-16284-2-ND
22nH Unshielded Wirewound Inductor 500mA 300mOhm 0603 (1608 Metric)

22nH Unshielded Wirewound Inductor 500mA 300mOhm 0603 (1608 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1329222-LQW18AN22NG0ZD - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329222-LQW18AN22NG0ZD
Inductors, Coils, Chokes - Fixed Inductors 1329222-LQW18AN22NG0ZD
Manufacturer: Murata Electronics Win Source Part Number: 1329222-LQW18AN22NG0 ZD Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 22 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±2% Ratings: AEC-Q200 Material - Core: Non-Magnetic Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 4GHz DC Resistance (DCR): 300mOhm Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Other Part Number: 490-16284-1,490-1628 4-2,490-16284-6 Base Product Number: LQW18AN RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329222-LQW18AN22NG0ZD
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 22 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±2%
Ratings: AEC-Q200
Material - Core: Non-Magnetic
Q @ Freq: 25 @ 250MHz
Frequency - Self Resonant: 4GHz
DC Resistance (DCR): 300mOhm
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-16284-1,490-16284-2,490-16284-6
Base Product Number: LQW18AN
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 500MA 0.17OHM Inductor and Choke - 71-LQW18AN22NG0ZD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500MA 0.17OHM Inductor and Choke
71-LQW18AN22NG0ZD
SMD 500MA 0.17OHM Inductor and Choke 71-LQW18AN22NG0ZD
FIXED IND 22NH 500MA 0.17OHM SMD Product overview: LQW18AN22NG0ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 0.17OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 0.17OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN22NG0ZD can be used for catalog matching and distributor lookup.

FIXED IND 22NH 500MA 0.17OHM SMD Product overview: LQW18AN22NG0ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 0.17OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 0.17OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN22NG0ZD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-16284-1-ND 1329222-LQW18AN22NG0ZD 71-LQW18AN22NG0ZD
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 500MA 0.17OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Drum Core, Wirewound Non Magnetic
Configuration Fixed Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 2700 microH
View Details
500uH 630mA 550mOhm Inductor and Choke - 839-DSO1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - KL32TTE015K - 967497-KL32TTE015K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details