Murata Electronics Fixed Inductors LQW18AN19NG80D

Description
FIXED IND 19NH 1.4A 75 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 19NH 1.4A 75 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18AN19NG80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 19NH 1.4A 75 MOHM SMD

FIXED IND 19NH 1.4A 75 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN19NG80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 19NH 1.4A 75 MOHM SMD

FIXED IND 19NH 1.4A 75 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN19NG80DTR-ND - DigiKey
Thief River Falls, MN, United States
19nH Unshielded Wirewound Inductor 1.4A 75mOhm Max 0603 (1608 Metric)

19nH Unshielded Wirewound Inductor 1.4A 75mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQW18AN19NG80DCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC02E030TRSM - Richardson RFPD
Knowles Precision Devices
Specs
Application RF Choke
Inductance Range 0.0040 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Surface Mount Inductors - 2469845 - RS Components, Ltd.
Specs
Inductance Range 0.0820 microH
Rated DC Current 500 milliamps
Standards and Certifications RoHS
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N5 0201DS-1N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details