Murata Power Solutions Fixed Inductors LQW18AN18NJ00D

Description
18nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-1172-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1172-6-ND
Fixed Inductors 490-1172-6-ND
18nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)

18nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1172-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1172-1-ND
Fixed Inductors 490-1172-1-ND
18nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)

18nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1172-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1172-2-ND
Fixed Inductors 490-1172-2-ND
18nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)

18nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW18AN18NJ00D
1204432-LQW18AN18NJ00D
Fixed Inductors - LQW18AN18NJ00D 1204432-LQW18AN18NJ00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1204432-LQW18AN18NJ0 0D Series: LQW18 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: 0603 Current Rating: 550mA Shielding: Unshielded Inductance: 18nH Mounting: SMD Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 40 @ 250MHz Frequency - Self Resonant: 5.5GHz Test Frequency: 100MHz Size: 0.063" L x 0.031" W (1.60mm x 0.80mm) Categories: Inductors, Coils, Chokes DC Resistance (DCR): 160 mOhm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 0603 Height - Seated (Maximum): 0.039" (1.00mm) Alternative Parts (Cross-Reference): LQW18AN18NJ0ZB; LQW18AN18NJ0ZD; LQW18AN18NJ0ZJ; Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204432-LQW18AN18NJ00D
Series: LQW18
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -55°C ~ 125°C
Package: 0603
Current Rating: 550mA
Shielding: Unshielded
Inductance: 18nH
Mounting: SMD
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 40 @ 250MHz
Frequency - Self Resonant: 5.5GHz
Test Frequency: 100MHz
Size: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 160 mOhm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 0603
Height - Seated (Maximum): 0.039" (1.00mm)
Alternative Parts (Cross-Reference): LQW18AN18NJ0ZB; LQW18AN18NJ0ZD; LQW18AN18NJ0ZJ;
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 550MA 0.16OHM Inductor and Choke - 71-LQW18AN18NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 550MA 0.16OHM Inductor and Choke
71-LQW18AN18NJ00D
SMD 550MA 0.16OHM Inductor and Choke 71-LQW18AN18NJ00D
FIXED IND 18NH 550MA 0.16OHM SMD Product overview: LQW18AN18NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 550MA, 0.16OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 550MA, 0.16OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN18NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 18NH 550MA 0.16OHM SMD Product overview: LQW18AN18NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 550MA, 0.16OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 550MA, 0.16OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN18NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW18AN18NJ00D
Inductors/Coils/Transformers >> Power Inductors LQW18AN18NJ00D
550mA 18nH ±5% 0603 Power Inductors ROHS

550mA 18nH ±5% 0603 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQW18AN18NJ00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN18NJ00D
Fixed Inductors LQW18AN18NJ00D
FIXED IND 18NH 550MA 0.16OHM SMD

FIXED IND 18NH 550MA 0.16OHM SMD

Supplier's Site Datasheet
Inductor, 18Nh, 5.5Ghz, 0.55A, 0603 Rohs Compliant Murata - 76AH5627 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18Nh, 5.5Ghz, 0.55A, 0603 Rohs Compliant Murata
76AH5627
Inductor, 18Nh, 5.5Ghz, 0.55A, 0603 Rohs Compliant Murata 76AH5627
INDUCTOR, 18NH, 5.5GHZ, 0.55A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 18NH, 5.5GHZ, 0.55A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
FIXED IND 18NH 550MA 160 MOHM - 535-LQW18AN18NJ00D - Utmel Electronic Limited
Hong Kong, China
FIXED IND 18NH 550MA 160 MOHM
535-LQW18AN18NJ00D
FIXED IND 18NH 550MA 160 MOHM 535-LQW18AN18NJ00D
FIXED IND 18NH 550MA 160 MOHM

FIXED IND 18NH 550MA 160 MOHM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-1172-6-ND 1204432-LQW18AN18NJ00D 71-LQW18AN18NJ00D LQW18AN18NJ00D LQW18AN18NJ00D 76AH5627 535-LQW18AN18NJ00D
Product Name Fixed Inductors Fixed Inductors - LQW18AN18NJ00D SMD 550MA 0.16OHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Fixed Inductors Inductor, 18Nh, 5.5Ghz, 0.55A, 0603 Rohs Compliant Murata FIXED IND 18NH 550MA 160 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non Magnetic Non-Magnetic
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details