Murata Electronics Fixed Inductors LQW18AN18NG8ZD

Description
18nH Unshielded Wirewound Inductor 1.4A 75mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Wirewound Inductor 1.4A 75mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15654-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15654-1-ND
Fixed Inductors 490-15654-1-ND
18nH Unshielded Wirewound Inductor 1.4A 75mOhm Max 0603 (1608 Metric)

18nH Unshielded Wirewound Inductor 1.4A 75mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15654-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15654-2-ND
Fixed Inductors 490-15654-2-ND
18nH Unshielded Wirewound Inductor 1.4A 75mOhm Max 0603 (1608 Metric)

18nH Unshielded Wirewound Inductor 1.4A 75mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15654-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15654-6-ND
Fixed Inductors 490-15654-6-ND
18nH Unshielded Wirewound Inductor 1.4A 75mOhm Max 0603 (1608 Metric)

18nH Unshielded Wirewound Inductor 1.4A 75mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15654-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627575047C680KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details