Murata Electronics Fixed Inductors LQW18AN18NG0ZD

Description
18nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18133-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18133-2-ND
Fixed Inductors 490-18133-2-ND
18nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)

18nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18133-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18133-6-ND
Fixed Inductors 490-18133-6-ND
18nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)

18nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18133-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18133-1-ND
Fixed Inductors 490-18133-1-ND
18nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)

18nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - LQW18AN18NG0ZD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN18NG0ZD
Fixed Inductors LQW18AN18NG0ZD
FIXED IND 18NH 550MA 0.16OHM SMD

FIXED IND 18NH 550MA 0.16OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18133-2-ND LQW18AN18NG0ZD
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non-Magnetic
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2333JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567649 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0068 microH
DCR 0.2000 ohms
View Details
Common Mode Chokes - 486-3112-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details