Murata Power Solutions Fixed Inductors LQW18AN18NG00D

Description
18nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6870-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6870-2-ND
Fixed Inductors 490-6870-2-ND
18nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)

18nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6870-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6870-6-ND
Fixed Inductors 490-6870-6-ND
18nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)

18nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6870-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6870-1-ND
Fixed Inductors 490-6870-1-ND
18nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)

18nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 550MA 0.16OHM Inductor and Choke - 71-LQW18AN18NG00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 550MA 0.16OHM Inductor and Choke
71-LQW18AN18NG00D
SMD 550MA 0.16OHM Inductor and Choke 71-LQW18AN18NG00D
FIXED IND 18NH 550MA 0.16OHM SMD Product overview: LQW18AN18NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 550MA, 0.16OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 550MA, 0.16OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN18NG00D can be used for catalog matching and distributor lookup.

FIXED IND 18NH 550MA 0.16OHM SMD Product overview: LQW18AN18NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 550MA, 0.16OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 550MA, 0.16OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN18NG00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 18Nh, 5.5Ghz, 0.55A, 0603 Rohs Compliant Murata - 76AH5624 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18Nh, 5.5Ghz, 0.55A, 0603 Rohs Compliant Murata
76AH5624
Inductor, 18Nh, 5.5Ghz, 0.55A, 0603 Rohs Compliant Murata 76AH5624
INDUCTOR, 18NH, 5.5GHZ, 0.55A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 18NH, 5.5GHZ, 0.55A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQW18AN18NG00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN18NG00D
Fixed Inductors LQW18AN18NG00D
FIXED IND 18NH 550MA 0.16OHM SMD

FIXED IND 18NH 550MA 0.16OHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW18AN18NG00D
Inductors/Coils/Transformers >> Power Inductors LQW18AN18NG00D
550mA 18nH ±2% 0603 Power Inductors ROHS

550mA 18nH ±2% 0603 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-6870-2-ND 71-LQW18AN18NG00D 76AH5624 LQW18AN18NG00D LQW18AN18NG00D
Product Name Fixed Inductors SMD 550MA 0.16OHM Inductor and Choke Inductor, 18Nh, 5.5Ghz, 0.55A, 0603 Rohs Compliant Murata Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non Magnetic Non-Magnetic
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1849174P - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 22 microH
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details