Murata Electronics Fixed Inductors LQW18AN17NG8ZD

Description
17nH Unshielded Wirewound Inductor 1.4A 75mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
17nH Unshielded Wirewound Inductor 1.4A 75mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15652-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15652-1-ND
Fixed Inductors 490-15652-1-ND
17nH Unshielded Wirewound Inductor 1.4A 75mOhm Max 0603 (1608 Metric)

17nH Unshielded Wirewound Inductor 1.4A 75mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15652-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15652-2-ND
Fixed Inductors 490-15652-2-ND
17nH Unshielded Wirewound Inductor 1.4A 75mOhm Max 0603 (1608 Metric)

17nH Unshielded Wirewound Inductor 1.4A 75mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15652-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15652-6-ND
Fixed Inductors 490-15652-6-ND
17nH Unshielded Wirewound Inductor 1.4A 75mOhm Max 0603 (1608 Metric)

17nH Unshielded Wirewound Inductor 1.4A 75mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15652-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2682SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176782-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Automotive 0.0027uH 250MHz 0.64A Inductor and Choke - 71-0402CS-2N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0027 microH
Inductance Tolerance 2 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details