Murata Power Solutions Fixed Inductors LQW18AN16NJ00D

Description
16nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
16nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6869-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6869-6-ND
Fixed Inductors 490-6869-6-ND
16nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)

16nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6869-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6869-2-ND
Fixed Inductors 490-6869-2-ND
16nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)

16nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6869-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6869-1-ND
Fixed Inductors 490-6869-1-ND
16nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)

16nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 550MA 0.16OHM Inductor and Choke - 71-LQW18AN16NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 550MA 0.16OHM Inductor and Choke
71-LQW18AN16NJ00D
SMD 550MA 0.16OHM Inductor and Choke 71-LQW18AN16NJ00D
FIXED IND 16NH 550MA 0.16OHM SMD Product overview: LQW18AN16NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 550MA, 0.16OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 550MA, 0.16OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN16NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 16NH 550MA 0.16OHM SMD Product overview: LQW18AN16NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 550MA, 0.16OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 550MA, 0.16OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN16NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW18AN16NJ00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN16NJ00D
Fixed Inductors LQW18AN16NJ00D
FIXED IND 16NH 550MA 0.16OHM SMD

FIXED IND 16NH 550MA 0.16OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6869-6-ND 71-LQW18AN16NJ00D LQW18AN16NJ00D
Product Name Fixed Inductors SMD 550MA 0.16OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non Magnetic Non-Magnetic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3900 microH
DCR 3.9 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details