FIXED IND 16NH 550MA 0.16OHM SMD Product overview: LQW18AN16NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 550MA, 0.16OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 550MA, 0.16OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN16NG00D can be used for catalog matching and distributor lookup.
16nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)
16nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)
16nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)
FIXED IND 16NH 550MA 0.16OHM SMD
Fixed Inductors 0603 16nH +/-2% DCR 0.16ohm
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW18AN16NG00D | 490-6868-1-ND | LQW18AN16NG00D | 535-LQW18AN16NG00D |
| Product Name | SMD 550MA 0.16OHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Fixed Inductors 0603 16nH +/-2% DCR 0.16ohm |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Non Magnetic | Drum Core, Wirewound | Non-Magnetic | |
| Inductance Range | 0.0160 microH | 0.0160 microH | 0.0160 microH |