Murata Power Solutions Fixed Inductors LQW18AN15NJ00D

Description
15nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-1171-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1171-6-ND
Fixed Inductors 490-1171-6-ND
15nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)

15nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1171-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1171-1-ND
Fixed Inductors 490-1171-1-ND
15nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)

15nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1171-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1171-2-ND
Fixed Inductors 490-1171-2-ND
15nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)

15nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - LQW18AN15NJ00D - 1057425-LQW18AN15NJ00D - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQW18AN15NJ00D
1057425-LQW18AN15NJ00D
Fixed Inductors - LQW18AN15NJ00D 1057425-LQW18AN15NJ00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057425-LQW18AN15NJ0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 600mA Inductance: 15nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 40 @ 250MHz Frequency - Self Resonant: 6GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 130 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057425-LQW18AN15NJ00D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 600mA
Inductance: 15nH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 40 @ 250MHz
Frequency - Self Resonant: 6GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 130 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 600MA 0.13OHM Inductor and Choke - 71-LQW18AN15NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600MA 0.13OHM Inductor and Choke
71-LQW18AN15NJ00D
SMD 600MA 0.13OHM Inductor and Choke 71-LQW18AN15NJ00D
FIXED IND 15NH 600MA 0.13OHM SMD Product overview: LQW18AN15NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 0.13OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 0.13OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN15NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 15NH 600MA 0.13OHM SMD Product overview: LQW18AN15NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 0.13OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 0.13OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN15NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW18AN15NJ00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN15NJ00D
Fixed Inductors LQW18AN15NJ00D
FIXED IND 15NH 600MA 0.13OHM SMD

FIXED IND 15NH 600MA 0.13OHM SMD

Supplier's Site Datasheet
Inductor, 15Nh, 6Ghz, 0.6A, 0603 Rohs Compliant Murata - 76AH5622 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Nh, 6Ghz, 0.6A, 0603 Rohs Compliant Murata
76AH5622
Inductor, 15Nh, 6Ghz, 0.6A, 0603 Rohs Compliant Murata 76AH5622
INDUCTOR, 15NH, 6GHZ, 0.6A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 15NH, 6GHZ, 0.6A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Inductor RF Chip Wirewound 15nH 5% 100MHz 40Q-Factor 600mA 130mOhm DCR 0603 T/R - 535-LQW18AN15NJ00D - Utmel Electronic Limited
Hong Kong, China
Inductor RF Chip Wirewound 15nH 5% 100MHz 40Q-Factor 600mA 130mOhm DCR 0603 T/R
535-LQW18AN15NJ00D
Inductor RF Chip Wirewound 15nH 5% 100MHz 40Q-Factor 600mA 130mOhm DCR 0603 T/R 535-LQW18AN15NJ00D
Inductor RF Chip Wirewound 15nH 5% 100MHz 40Q-Factor 600mA 130mOhm DCR 0603 T/R

Inductor RF Chip Wirewound 15nH 5% 100MHz 40Q-Factor 600mA 130mOhm DCR 0603 T/R

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW18AN15NJ00D
Inductors/Coils/Transformers >> Power Inductors LQW18AN15NJ00D
600mA 15nH ±5% 0603 Power Inductors ROHS

600mA 15nH ±5% 0603 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-1171-6-ND 1057425-LQW18AN15NJ00D 71-LQW18AN15NJ00D LQW18AN15NJ00D 76AH5622 535-LQW18AN15NJ00D LQW18AN15NJ00D
Product Name Fixed Inductors Fixed Inductors - LQW18AN15NJ00D SMD 600MA 0.13OHM Inductor and Choke Fixed Inductors Inductor, 15Nh, 6Ghz, 0.6A, 0603 Rohs Compliant Murata Inductor RF Chip Wirewound 15nH 5% 100MHz 40Q-Factor 600mA 130mOhm DCR 0603 T/R Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non Magnetic Non-Magnetic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3129-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520181KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details