Murata Power Solutions Fixed Inductors LQW18AN15NG00D

Description
15nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6866-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6866-2-ND
Fixed Inductors 490-6866-2-ND
15nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)

15nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6866-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6866-6-ND
Fixed Inductors 490-6866-6-ND
15nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)

15nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6866-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6866-1-ND
Fixed Inductors 490-6866-1-ND
15nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)

15nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Surface Mount Inductors - 1248178P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1248178P
Surface Mount Inductors 1248178P
Murata LQW18AN15NG00D

Murata LQW18AN15NG00D

Supplier's Site
Surface Mount Inductors - 1248178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1248178
Surface Mount Inductors 1248178
Murata LQW18AN15NG00D

Murata LQW18AN15NG00D

Supplier's Site
Surface Mount Inductors - 1692779 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1692779
Surface Mount Inductors 1692779
Murata LQW18AN15NG00D

Murata LQW18AN15NG00D

Supplier's Site
SMD 600MA 0.13OHM Inductor and Choke - 71-LQW18AN15NG00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600MA 0.13OHM Inductor and Choke
71-LQW18AN15NG00D
SMD 600MA 0.13OHM Inductor and Choke 71-LQW18AN15NG00D
FIXED IND 15NH 600MA 0.13OHM SMD Product overview: LQW18AN15NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 0.13OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 0.13OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN15NG00D can be used for catalog matching and distributor lookup.

FIXED IND 15NH 600MA 0.13OHM SMD Product overview: LQW18AN15NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 0.13OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 0.13OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN15NG00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW18AN15NG00D
1057424-LQW18AN15NG00D
Fixed Inductors - LQW18AN15NG00D 1057424-LQW18AN15NG00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057424-LQW18AN15NG0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 600mA Inductance: 15nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±2% Material - Core: Non-Magnetic Q @ Freq: 40 @ 250MHz Frequency - Self Resonant: 6GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 130 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057424-LQW18AN15NG00D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 600mA
Inductance: 15nH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±2%
Material - Core: Non-Magnetic
Q @ Freq: 40 @ 250MHz
Frequency - Self Resonant: 6GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 130 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Buy Now Datasheet
Fixed Inductors - LQW18AN15NG00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN15NG00D
Fixed Inductors LQW18AN15NG00D
FIXED IND 15NH 600MA 0.13OHM SMD

FIXED IND 15NH 600MA 0.13OHM SMD

Supplier's Site Datasheet
Inductor, 15Nh, 600Ma, 2%, 6Ghz; Inductance Murata - 97K3817 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Nh, 600Ma, 2%, 6Ghz; Inductance Murata
97K3817
Inductor, 15Nh, 600Ma, 2%, 6Ghz; Inductance Murata 97K3817
INDUCTOR, 15NH, 600MA, 2%, 6GHZ; Inductance:15nH; DC Resistance Max:0.13ohm; Self Resonant Frequency:6GHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:LQW18A_00 Series; Inductance Tolerance:± 2%RoHS Compliant: Yes

INDUCTOR, 15NH, 600MA, 2%, 6GHZ; Inductance:15nH; DC Resistance Max:0.13ohm; Self Resonant Frequency:6GHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:LQW18A_00 Series; Inductance Tolerance:± 2%RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW18AN15NG00D
Inductors/Coils/Transformers >> Power Inductors LQW18AN15NG00D
600mA 15nH ±2% 0603 Power Inductors ROHS

600mA 15nH ±2% 0603 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-6866-2-ND 1248178P 1248178 71-LQW18AN15NG00D 1057424-LQW18AN15NG00D LQW18AN15NG00D 97K3817 LQW18AN15NG00D
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors SMD 600MA 0.13OHM Inductor and Choke Fixed Inductors - LQW18AN15NG00D Fixed Inductors Inductor, 15Nh, 600Ma, 2%, 6Ghz; Inductance Murata Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Ceramic; Non-magnetic ceramic Non Magnetic Non-Magnetic
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3-127-596-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details