Murata Power Solutions Fixed Inductors LQW18AN13NJ00D

Description
13nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
13nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6865-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6865-1-ND
Fixed Inductors 490-6865-1-ND
13nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)

13nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6865-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6865-2-ND
Fixed Inductors 490-6865-2-ND
13nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)

13nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6865-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6865-6-ND
Fixed Inductors 490-6865-6-ND
13nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)

13nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 13Nh, 6Ghz, 0.6A, 0603 Rohs Compliant Murata - 76AH5621 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 13Nh, 6Ghz, 0.6A, 0603 Rohs Compliant Murata
76AH5621
Inductor, 13Nh, 6Ghz, 0.6A, 0603 Rohs Compliant Murata 76AH5621
INDUCTOR, 13NH, 6GHZ, 0.6A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 13NH, 6GHZ, 0.6A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6865-1-ND 76AH5621
Product Name Fixed Inductors Inductor, 13Nh, 6Ghz, 0.6A, 0603 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1624117-8 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-3N3 016008C-3N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details