Murata Electronics Fixed Inductors LQW18AN13NG80D

Description
FIXED IND 13NH 1.5A 64 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 13NH 1.5A 64 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18AN13NG80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 13NH 1.5A 64 MOHM SMD

FIXED IND 13NH 1.5A 64 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN13NG80DTR-ND - DigiKey
Thief River Falls, MN, United States
13nH Unshielded Wirewound Inductor 1.5A 64mOhm Max 0603 (1608 Metric)

13nH Unshielded Wirewound Inductor 1.5A 64mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN13NG80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 13NH 1.5A 64 MOHM SMD

FIXED IND 13NH 1.5A 64 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQW18AN13NG80DCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J475JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1678535 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Fixed Inductors - 486-3101-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details