Murata Power Solutions Fixed Inductors - LQW18AN13NG00D LQW18AN13NG00D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057423-LQW18AN13NG0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 600mA Inductance: 13nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±2% Material - Core: Non-Magnetic Q @ Freq: 35 @ 250MHz Frequency - Self Resonant: 6GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 130 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057423-LQW18AN13NG0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 600mA Inductance: 13nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±2% Material - Core: Non-Magnetic Q @ Freq: 35 @ 250MHz Frequency - Self Resonant: 6GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 130 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW18AN13NG00D
1057423-LQW18AN13NG00D
Fixed Inductors - LQW18AN13NG00D 1057423-LQW18AN13NG00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057423-LQW18AN13NG0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 600mA Inductance: 13nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±2% Material - Core: Non-Magnetic Q @ Freq: 35 @ 250MHz Frequency - Self Resonant: 6GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 130 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057423-LQW18AN13NG00D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 600mA
Inductance: 13nH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±2%
Material - Core: Non-Magnetic
Q @ Freq: 35 @ 250MHz
Frequency - Self Resonant: 6GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 130 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 490-6864-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6864-1-ND
Fixed Inductors 490-6864-1-ND
13nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)

13nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6864-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6864-2-ND
Fixed Inductors 490-6864-2-ND
13nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)

13nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6864-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6864-6-ND
Fixed Inductors 490-6864-6-ND
13nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)

13nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 600MA 0.13OHM Inductor and Choke - 71-LQW18AN13NG00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600MA 0.13OHM Inductor and Choke
71-LQW18AN13NG00D
SMD 600MA 0.13OHM Inductor and Choke 71-LQW18AN13NG00D
FIXED IND 13NH 600MA 0.13OHM SMD Product overview: LQW18AN13NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 0.13OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 0.13OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN13NG00D can be used for catalog matching and distributor lookup.

FIXED IND 13NH 600MA 0.13OHM SMD Product overview: LQW18AN13NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 0.13OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 0.13OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN13NG00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 13Nh, 6Ghz, 0.6A, 0603 Rohs Compliant Murata - 76AH5620 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 13Nh, 6Ghz, 0.6A, 0603 Rohs Compliant Murata
76AH5620
Inductor, 13Nh, 6Ghz, 0.6A, 0603 Rohs Compliant Murata 76AH5620
INDUCTOR, 13NH, 6GHZ, 0.6A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 13NH, 6GHZ, 0.6A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1057423-LQW18AN13NG00D 490-6864-1-ND 71-LQW18AN13NG00D 76AH5620
Product Name Fixed Inductors - LQW18AN13NG00D Fixed Inductors SMD 600MA 0.13OHM Inductor and Choke Inductor, 13Nh, 6Ghz, 0.6A, 0603 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Application RF Choke
Inductance Range 0.0130 microH 0.0130 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Automotive 0.027uH 250MHz 0.4A Inductor and Choke - 71-0402CS-27NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0270 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1620282 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details