Murata Electronics Fixed Inductors LQW18AN12NJ80D

Description
12nH Unshielded Wirewound Inductor 1.5A 64mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Wirewound Inductor 1.5A 64mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18AN12NJ80DTR-ND - DigiKey
Thief River Falls, MN, United States
12nH Unshielded Wirewound Inductor 1.5A 64mOhm Max 0603 (1608 Metric)

12nH Unshielded Wirewound Inductor 1.5A 64mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN12NJ80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 12NH 1.5A 64 MOHM SMD

FIXED IND 12NH 1.5A 64 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN12NJ80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 12NH 1.5A 64 MOHM SMD

FIXED IND 12NH 1.5A 64 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQW18AN12NJ80DTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22000 microH
Q Factor 50
View Details
High Current Rod Core Inductor - FIRCH-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.54 microH
DCR 0.0055 ohms
View Details
4 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details