Murata Power Solutions Fixed Inductors - LQW18AN12NJ10D LQW18AN12NJ10D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057422-LQW18AN12NJ1 0D Packaging: Reel - TR Type: Wirewound Current Rating: 750mA Inductance: 12nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 38 @ 250MHz Frequency - Self Resonant: 5GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 71 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057422-LQW18AN12NJ1 0D Packaging: Reel - TR Type: Wirewound Current Rating: 750mA Inductance: 12nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 38 @ 250MHz Frequency - Self Resonant: 5GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 71 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW18AN12NJ10D
1057422-LQW18AN12NJ10D
Fixed Inductors - LQW18AN12NJ10D 1057422-LQW18AN12NJ10D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057422-LQW18AN12NJ1 0D Packaging: Reel - TR Type: Wirewound Current Rating: 750mA Inductance: 12nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 38 @ 250MHz Frequency - Self Resonant: 5GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 71 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057422-LQW18AN12NJ10D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 750mA
Inductance: 12nH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 38 @ 250MHz
Frequency - Self Resonant: 5GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 71 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - 490-6863-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6863-6-ND
Fixed Inductors 490-6863-6-ND
12nH Unshielded Wirewound Inductor 750mA 71mOhm Max 0603 (1608 Metric)

12nH Unshielded Wirewound Inductor 750mA 71mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6863-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6863-2-ND
Fixed Inductors 490-6863-2-ND
12nH Unshielded Wirewound Inductor 750mA 71mOhm Max 0603 (1608 Metric)

12nH Unshielded Wirewound Inductor 750mA 71mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6863-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6863-1-ND
Fixed Inductors 490-6863-1-ND
12nH Unshielded Wirewound Inductor 750mA 71mOhm Max 0603 (1608 Metric)

12nH Unshielded Wirewound Inductor 750mA 71mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
750MA 0.071OHM Inductor and Choke - 71-LQW18AN12NJ10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750MA 0.071OHM Inductor and Choke
71-LQW18AN12NJ10D
750MA 0.071OHM Inductor and Choke 71-LQW18AN12NJ10D
FIXED IND 12NH 750MA 0.071OHM SM Product overview: LQW18AN12NJ10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.071OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.071OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN12NJ10D can be used for catalog matching and distributor lookup.

FIXED IND 12NH 750MA 0.071OHM SM Product overview: LQW18AN12NJ10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.071OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.071OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN12NJ10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW18AN12NJ10D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN12NJ10D
Fixed Inductors LQW18AN12NJ10D
FIXED IND 12NH 750MA 0.071OHM SM

FIXED IND 12NH 750MA 0.071OHM SM

Supplier's Site Datasheet
Inductor, 12Nh, 5Ghz, 0.75A, 0603 Rohs Compliant Murata - 76AH5618 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Nh, 5Ghz, 0.75A, 0603 Rohs Compliant Murata
76AH5618
Inductor, 12Nh, 5Ghz, 0.75A, 0603 Rohs Compliant Murata 76AH5618
INDUCTOR, 12NH, 5GHZ, 0.75A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 12NH, 5GHZ, 0.75A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1057422-LQW18AN12NJ10D 490-6863-6-ND 71-LQW18AN12NJ10D LQW18AN12NJ10D 76AH5618
Product Name Fixed Inductors - LQW18AN12NJ10D Fixed Inductors 750MA 0.071OHM Inductor and Choke Fixed Inductors Inductor, 12Nh, 5Ghz, 0.75A, 0603 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke
Inductance Range 0.0120 microH 0.0120 microH 0.0120 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers