Murata Power Solutions Fixed Inductors LQW18AN12NJ00D

Description
12nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)
Request a Quote
Description
12nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata inductor, part number 49AC3948, features an inductance of 12 nH and a maximum DC current rating of 600 mA. It is housed in a compact 0603 case size (1.6 mm x 0.8 mm) and is unshielded, making it suitable for high-frequency applications. The maximum DC resistance is specified at 0.13 ohms. This component operates effectively within a temperature range of -55°C to +125°C and is compliant with RoHS standards. Its small footprint and performance characteristics make it a viable option for engineers looking for a reliable inductor in compact electronic designs.

Datasheet Summary
Powered by GS/AI

The Murata inductor, part number 49AC3948, features an inductance of 12 nH and a maximum DC current rating of 600 mA. It is housed in a compact 0603 case size (1.6 mm x 0.8 mm) and is unshielded, making it suitable for high-frequency applications. The maximum DC resistance is specified at 0.13 ohms. This component operates effectively within a temperature range of -55°C to +125°C and is compliant with RoHS standards. Its small footprint and performance characteristics make it a viable option for engineers looking for a reliable inductor in compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-1170-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1170-1-ND
Fixed Inductors 490-1170-1-ND
12nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)

12nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1170-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1170-2-ND
Fixed Inductors 490-1170-2-ND
12nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)

12nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1170-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1170-6-ND
Fixed Inductors 490-1170-6-ND
12nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)

12nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Surface Mount Inductors - 7242905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7242905
Surface Mount Inductors 7242905
Murata LQW18AN12NJ00D

Murata LQW18AN12NJ00D

Supplier's Site
Surface Mount Inductors - 7242905P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7242905P
Surface Mount Inductors 7242905P
Murata LQW18AN12NJ00D

Murata LQW18AN12NJ00D

Supplier's Site
Surface Mount Inductors - 1253174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1253174
Surface Mount Inductors 1253174
Murata LQW18AN12NJ00D

Murata LQW18AN12NJ00D

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - LQW18AN12NJ00D
1057421-LQW18AN12NJ00D
Fixed Inductors - LQW18AN12NJ00D 1057421-LQW18AN12NJ00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057421-LQW18AN12NJ0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 600mA Inductance: 12nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 35 @ 250MHz Frequency - Self Resonant: 6GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 130 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057421-LQW18AN12NJ00D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 600mA
Inductance: 12nH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 35 @ 250MHz
Frequency - Self Resonant: 6GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 130 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 600MA 0.13OHM Inductor and Choke - 71-LQW18AN12NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600MA 0.13OHM Inductor and Choke
71-LQW18AN12NJ00D
SMD 600MA 0.13OHM Inductor and Choke 71-LQW18AN12NJ00D
FIXED IND 12NH 600MA 0.13OHM SMD Product overview: LQW18AN12NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 0.13OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 0.13OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN12NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 12NH 600MA 0.13OHM SMD Product overview: LQW18AN12NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 0.13OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 0.13OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN12NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 12Nh, 0.6A, 0603, Unshielded; Inductance Murata - 49AC3948 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Nh, 0.6A, 0603, Unshielded; Inductance Murata
49AC3948
Inductor, 12Nh, 0.6A, 0603, Unshielded; Inductance Murata 49AC3948
INDUCTOR, 12NH, 0.6A, 0603, UNSHIELDED; Inductance:12nH; Product Range:LQW18AN_00 Series; DC Current Rating:600mA; High Frequency Inductor Case:0603 [1608 Metric]; Inductor Construction:Unshiel ded; DC Resistance Max:0.13ohm; RoHS Compliant: Yes

INDUCTOR, 12NH, 0.6A, 0603, UNSHIELDED; Inductance:12nH; Product Range:LQW18AN_00 Series; DC Current Rating:600mA; High Frequency Inductor Case:0603 [1608 Metric]; Inductor Construction:Unshielded; DC Resistance Max:0.13ohm; RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - LQW18AN12NJ00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN12NJ00D
Fixed Inductors LQW18AN12NJ00D
FIXED IND 12NH 600MA 0.13OHM SMD

FIXED IND 12NH 600MA 0.13OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-1170-1-ND 7242905 7242905P 1253174 1057421-LQW18AN12NJ00D 71-LQW18AN12NJ00D 49AC3948 LQW18AN12NJ00D
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Surface Mount Inductors Fixed Inductors - LQW18AN12NJ00D SMD 600MA 0.13OHM Inductor and Choke Inductor, 12Nh, 0.6A, 0603, Unshielded; Inductance Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non Magnetic Non-Magnetic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2684JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1678352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Q Factor 60
View Details
Common Mode Chokes - 486-5774-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details