Murata Electronics Fixed Inductors LQW18AN12NG8ZD

Description
12nH Unshielded Wirewound Inductor 1.5A 64mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Wirewound Inductor 1.5A 64mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15644-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15644-1-ND
Fixed Inductors 490-15644-1-ND
12nH Unshielded Wirewound Inductor 1.5A 64mOhm Max 0603 (1608 Metric)

12nH Unshielded Wirewound Inductor 1.5A 64mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15644-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15644-2-ND
Fixed Inductors 490-15644-2-ND
12nH Unshielded Wirewound Inductor 1.5A 64mOhm Max 0603 (1608 Metric)

12nH Unshielded Wirewound Inductor 1.5A 64mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15644-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15644-6-ND
Fixed Inductors 490-15644-6-ND
12nH Unshielded Wirewound Inductor 1.5A 64mOhm Max 0603 (1608 Metric)

12nH Unshielded Wirewound Inductor 1.5A 64mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - LQW18AN12NG8ZD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN12NG8ZD
Fixed Inductors LQW18AN12NG8ZD
FIXED IND 12NH 1.5A 0.064OHM SMD

FIXED IND 12NH 1.5A 0.064OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15644-1-ND LQW18AN12NG8ZD
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non-Magnetic
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3358-50C8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers