Murata Power Solutions Fixed Inductors LQW18AN12NG10D

Description
12nH Unshielded Wirewound Inductor 750mA 71mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Wirewound Inductor 750mA 71mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6862-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6862-6-ND
Fixed Inductors 490-6862-6-ND
12nH Unshielded Wirewound Inductor 750mA 71mOhm Max 0603 (1608 Metric)

12nH Unshielded Wirewound Inductor 750mA 71mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6862-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6862-2-ND
Fixed Inductors 490-6862-2-ND
12nH Unshielded Wirewound Inductor 750mA 71mOhm Max 0603 (1608 Metric)

12nH Unshielded Wirewound Inductor 750mA 71mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6862-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6862-1-ND
Fixed Inductors 490-6862-1-ND
12nH Unshielded Wirewound Inductor 750mA 71mOhm Max 0603 (1608 Metric)

12nH Unshielded Wirewound Inductor 750mA 71mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
750MA 0.071OHM Inductor and Choke - 71-LQW18AN12NG10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750MA 0.071OHM Inductor and Choke
71-LQW18AN12NG10D
750MA 0.071OHM Inductor and Choke 71-LQW18AN12NG10D
FIXED IND 12NH 750MA 0.071OHM SM Product overview: LQW18AN12NG10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.071OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.071OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN12NG10D can be used for catalog matching and distributor lookup.

FIXED IND 12NH 750MA 0.071OHM SM Product overview: LQW18AN12NG10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.071OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.071OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN12NG10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW18AN12NG10D
923913-LQW18AN12NG10D
Fixed Inductors - LQW18AN12NG10D 923913-LQW18AN12NG10D
Manufacturer: Murata Electronics North America Win Source Part Number: 923913-LQW18AN12NG10 D Series: LQW18 Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Wirewound Inductor 71mOhm Max 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW18AN Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.4000 Other Part Number: 490-6862-6, 490-6862-1, 490-6862-2, LQW18AN12NG10D-ND

Manufacturer: Murata Electronics North America
Win Source Part Number: 923913-LQW18AN12NG10D
Series: LQW18
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded Wirewound Inductor 71mOhm Max 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW18AN
Categories: Inductors
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.4000
Other Part Number: 490-6862-6, 490-6862-1, 490-6862-2, LQW18AN12NG10D-ND

Buy Now Datasheet
Fixed Inductors - LQW18AN12NG10D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN12NG10D
Fixed Inductors LQW18AN12NG10D
FIXED IND 12NH 750MA 0.071OHM SM

FIXED IND 12NH 750MA 0.071OHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW18AN12NG10D
Inductors/Coils/Transformers >> Power Inductors LQW18AN12NG10D
750mA 12nH ±2% 0603 Power Inductors ROHS

750mA 12nH ±2% 0603 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors 0603 12nH +/-2% DCR0.071ohm - 535-LQW18AN12NG10D - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 0603 12nH +/-2% DCR0.071ohm
535-LQW18AN12NG10D
Fixed Inductors 0603 12nH +/-2% DCR0.071ohm 535-LQW18AN12NG10D
Fixed Inductors 0603 12nH +/-2% DCR0.071ohm

Fixed Inductors 0603 12nH +/-2% DCR0.071ohm

Supplier's Site
Inductor, 12Nh, 5Ghz, 0.75A, 0603 Rohs Compliant Murata - 76AH5617 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Nh, 5Ghz, 0.75A, 0603 Rohs Compliant Murata
76AH5617
Inductor, 12Nh, 5Ghz, 0.75A, 0603 Rohs Compliant Murata 76AH5617
INDUCTOR, 12NH, 5GHZ, 0.75A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 12NH, 5GHZ, 0.75A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6862-6-ND 71-LQW18AN12NG10D 923913-LQW18AN12NG10D LQW18AN12NG10D LQW18AN12NG10D 535-LQW18AN12NG10D 76AH5617
Product Name Fixed Inductors 750MA 0.071OHM Inductor and Choke Fixed Inductors - LQW18AN12NG10D Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Fixed Inductors 0603 12nH +/-2% DCR0.071ohm Inductor, 12Nh, 5Ghz, 0.75A, 0603 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non Magnetic Non-Magnetic
Configuration Fixed Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3235-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 1-2176640-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details