11nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)
11nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)
11nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)
FIXED IND 11NH 650MA 0.11OHM SMD Product overview: LQW18AN11NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 650MA, 0.11OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 650MA, 0.11OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN11NG00D can be used for catalog matching and distributor lookup.
INDUCTOR, 11NH, 6GHZ, 0.65A, 0603 ROHS COMPLIANT: YES
FIXED IND 11NH 650MA 0.11OHM SMD
Inductor RF Chip Unshielded Wirewound 11nH 2% 100MHz 35Q-Factor Ceramic 650mA 110mOhm DCR 0603 T/R
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-6859-6-ND | 71-LQW18AN11NG00D | 76AH5616 | LQW18AN11NG00D | 535-LQW18AN11NG00D |
| Product Name | Fixed Inductors | SMD 650MA 0.11OHM Inductor and Choke | Inductor, 11Nh, 6Ghz, 0.65A, 0603 Rohs Compliant Murata | Fixed Inductors | Inductor RF Chip Unshielded Wirewound 11nH 2% 100MHz 35Q-Factor Ceramic 650mA 110mOhm DCR 0603 T/R |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | |
| Core Material | Drum Core, Wirewound | Non Magnetic | Non-Magnetic | ||
| Configuration | Fixed | ||||
| Inductance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) |