The Murata LQW18AN10NJ10 inductor features an inductance of 10 nH with a tolerance of ±5%. It is designed for high-frequency applications, with a self-resonance frequency of at least 5000 MHz and a Q factor of 38 at 250 MHz. The inductor has a rated current of 800 mA, based on temperature rise, and a maximum DC resistance of 0.058 Ω. It is packaged in a compact 0603 (1.6 mm x 0.8 mm) size and is compliant with RoHS standards. The operating temperature range is from -55°C to 125°C. This inductor is suitable for applications requiring low DC resistance and high performance at elevated frequencies.
10nH Unshielded Wirewound Inductor 800mA 58mOhm Max 0603 (1608 Metric)
10nH Unshielded Wirewound Inductor 800mA 58mOhm Max 0603 (1608 Metric)
10nH Unshielded Wirewound Inductor 800mA 58mOhm Max 0603 (1608 Metric)
INDUCTOR, 10NH, 5GHZ, 0.8A, 0603 ROHS COMPLIANT: YES
FIXED IND 10NH 800MA 0.058OHM SM
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-6858-2-ND | 76AH5615 | LQW18AN10NJ10D |
| Product Name | Fixed Inductors | Inductor, 10Nh, 5Ghz, 0.8A, 0603 Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Core Material | Drum Core, Wirewound | Non-Magnetic | |
| Configuration | Fixed | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |